Apex Dynamics USA Gear Box AF075-005-S2-P2

Description
GEAR BOX, AF SERIES, OUTPUT SHAFT WITH KEY, STANDARD BACKLASH, 5:1 RATIO, SIZE 75. FREE 2 YEAR RADWELL WARRANTY
Description
GEAR BOX, AF SERIES, OUTPUT SHAFT WITH KEY, STANDARD BACKLASH, 5:1 RATIO, SIZE 75. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Box - 101214664 - Radwell International
Willingboro, NJ, United States
Gear Box
101214664
Gear Box 101214664
GEAR BOX, AF SERIES, OUTPUT SHAFT WITH KEY, STANDARD BACKLASH, 5:1 RATIO, SIZE 75. FREE 2 YEAR RADWELL WARRANTY

GEAR BOX, AF SERIES, OUTPUT SHAFT WITH KEY, STANDARD BACKLASH, 5:1 RATIO, SIZE 75. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 101214664
Product Name Gear Box
Unlock Full Specs
to access all available technical data

Similar Products

Splitter Gearboxes - AM 230B-BD-BDS - jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.5100 to 1.48 (X : 1)
Rated Output Torque 4690 to 8319 In-lbs (5408 to 9592 kg-cm)
View Details
Planetary Gearheads Series 44/1 -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 257 F (-30 to 125 C)
Gear Ratio 2548 (X : 1)
View Details
KHK KBX-152L, L Type, Size 15, Right Angle, KBX Bevel Box - kbx-152l - KHK USA, Inc.
Specs
Gear Ratio 2 (X : 1)
Weight 3.97 lbs (1.8 kg)
View Details
Gearbox - EMGA-80-A-G5-100A - Festo Corporation
Specs
Gearing Angular gear
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 5 (X : 1)
View Details