Apex Dynamics USA AER Series 2-Stage Planetary Gearbox AER235 - 70

Description
Special design for continuous(S1) or cyclic(S5) duty operation Output torque T2N : 9 Nm - 2000 Nm Ratios 1-stage : 3/4/5/6/7/8/9/10/14/ 20 2-stage : 15/20/25/30/35/40/45 /50/60/70 80/90/100/120/140/16 0/180/200 *Only AER050 2-stage offers 15,20 option. Low backlash 1-stage : ≤10 arcmin 2-stage : ≤14 arcmin high efficiency 1-stage : ≧ 95% 2-stage : ≧ 92% Easy mount Low Noise Compact structure
Description
Special design for continuous(S1) or cyclic(S5) duty operation Output torque T2N : 9 Nm - 2000 Nm Ratios 1-stage : 3/4/5/6/7/8/9/10/14/ 20 2-stage : 15/20/25/30/35/40/45 /50/60/70 80/90/100/120/140/16 0/180/200 *Only AER050 2-stage offers 15,20 option. Low backlash 1-stage : ≤10 arcmin 2-stage : ≤14 arcmin high efficiency 1-stage : ≧ 95% 2-stage : ≧ 92% Easy mount Low Noise Compact structure
Datasheet
Datasheet Summary
Powered by GS/AI

The AER235-70 is a 2-stage planetary gearbox designed for high precision applications in continuous (S1) or cyclic (S5) duty operations. It offers an output torque range from 9 Nm to 2000 Nm, making it suitable for various automation machinery needs. The gearbox features a low backlash specification of up to 14 arcmin, ensuring minimal play between gears, which is critical for precision tasks. With a high efficiency rating of at least 92% for 2-stage configurations, it provides effective power transmission while minimizing energy loss. The compact structure allows for easy mounting, and the design emphasizes low noise operation, making it ideal for environments where sound levels are a concern. This gearbox is manufactured by Apex Dynamics, a company known for its focus on quality and precision in gearhead production.

Datasheet Summary
Powered by GS/AI

The AER235-70 is a 2-stage planetary gearbox designed for high precision applications in continuous (S1) or cyclic (S5) duty operations. It offers an output torque range from 9 Nm to 2000 Nm, making it suitable for various automation machinery needs. The gearbox features a low backlash specification of up to 14 arcmin, ensuring minimal play between gears, which is critical for precision tasks. With a high efficiency rating of at least 92% for 2-stage configurations, it provides effective power transmission while minimizing energy loss. The compact structure allows for easy mounting, and the design emphasizes low noise operation, making it ideal for environments where sound levels are a concern. This gearbox is manufactured by Apex Dynamics, a company known for its focus on quality and precision in gearhead production.

Suppliers

Company
Product
Description
Supplier Links
AER Series 2-Stage Planetary Gearbox - AER235 - 70 - Apex Dynamics USA
Ronkonkoma, NY, USA
AER Series 2-Stage Planetary Gearbox
AER235 - 70
AER Series 2-Stage Planetary Gearbox AER235 - 70
Special design for continuous(S1) or cyclic(S5) duty operation Output torque T2N : 9 Nm - 2000 Nm Ratios 1-stage : 3/4/5/6/7/8/9/10/14/ 20 2-stage : 15/20/25/30/35/40/45 /50/60/70 80/90/100/120/140/16 0/180/200 *Only AER050 2-stage offers 15,20 option. Low backlash 1-stage : ≤10 arcmin 2-stage : ≤14 arcmin high efficiency 1-stage : ≧ 95% 2-stage : ≧ 92% Easy mount Low Noise Compact structure

Special design for continuous(S1) or cyclic(S5) duty operation

  • Output torque
    T2N : 9 Nm - 2000 Nm
  • Ratios
    1-stage : 3/4/5/6/7/8/9/10/14/20
    2-stage :
    15/20/25/30/35/40/45/50/60/70
    80/90/100/120/140/160/180/200
    *Only AER050 2-stage offers 15,20 option.
  • Low backlash
    1-stage : ≤10 arcmin
    2-stage : ≤14 arcmin
  • high efficiency
    1-stage : ≧ 95%
    2-stage : ≧ 92%
  • Easy mount
  • Low Noise
  • Compact structure
Supplier's Site Datasheet

Technical Specifications

  Apex Dynamics USA
Product Category Gearboxes and Gearheads
Product Number AER235 - 70
Product Name AER Series 2-Stage Planetary Gearbox
Gearing Helical; Planetary
Operating Temperature 14 to 194 F (-10 to 90 C)
Gear Ratio 70 (X : 1)
Rated Output Torque 15929 In-lbs (18367 kg-cm)
Maximum Input Speed 4000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Spur Gearheads Series 16A -  - FAULHABER MICROMO
Specs
Gearing Spur
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 76 (X : 1)
View Details
Gearheads - P16 spur 1/30 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Spur
Gear Ratio 30 (X : 1)
Rated Output Torque 0.1770 In-lbs (0.2041 kg-cm)
View Details
Part-turn Gearboxes, ABM -  - Rotork plc
Specs
Mounting Style Flange(s)
View Details
Gearbox - EMGC-40-P-G4-SEC-67 - Festo Corporation
Specs
Gearing Planetary
Operating Temperature -4 to 194 F (-20 to 90 C)
Gear Ratio 4 (X : 1)
View Details