Apex Dynamics USA AER Series 1-Stage Planetary Gearbox AER070 - 4

Description
Special design for continuous(S1) or cyclic(S5) duty operation Output torque T2N : 9 Nm - 2000 Nm Ratios 1-stage : 3/4/5/6/7/8/9/10/14/ 20 2-stage : 15/20/25/30/35/40/45 /50/60/70 80/90/100/120/140/16 0/180/200 *Only AER050 2-stage offers 15,20 option. Low backlash 1-stage : ≤10 arcmin 2-stage : ≤14 arcmin high efficiency 1-stage : ≧ 95% 2-stage : ≧ 92% Easy mount Low Noise Compact structure
Datasheet
Description
Special design for continuous(S1) or cyclic(S5) duty operation Output torque T2N : 9 Nm - 2000 Nm Ratios 1-stage : 3/4/5/6/7/8/9/10/14/ 20 2-stage : 15/20/25/30/35/40/45 /50/60/70 80/90/100/120/140/16 0/180/200 *Only AER050 2-stage offers 15,20 option. Low backlash 1-stage : ≤10 arcmin 2-stage : ≤14 arcmin high efficiency 1-stage : ≧ 95% 2-stage : ≧ 92% Easy mount Low Noise Compact structure
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AER Series 1-Stage Planetary Gearbox - AER070 - 4 - Apex Dynamics USA
Ronkonkoma, NY, USA
AER Series 1-Stage Planetary Gearbox
AER070 - 4
AER Series 1-Stage Planetary Gearbox AER070 - 4
Special design for continuous(S1) or cyclic(S5) duty operation Output torque T2N : 9 Nm - 2000 Nm Ratios 1-stage : 3/4/5/6/7/8/9/10/14/ 20 2-stage : 15/20/25/30/35/40/45 /50/60/70 80/90/100/120/140/16 0/180/200 *Only AER050 2-stage offers 15,20 option. Low backlash 1-stage : ≤10 arcmin 2-stage : ≤14 arcmin high efficiency 1-stage : ≧ 95% 2-stage : ≧ 92% Easy mount Low Noise Compact structure

Special design for continuous(S1) or cyclic(S5) duty operation

  • Output torque
    T2N : 9 Nm - 2000 Nm
  • Ratios
    1-stage : 3/4/5/6/7/8/9/10/14/20
    2-stage :
    15/20/25/30/35/40/45/50/60/70
    80/90/100/120/140/160/180/200
    *Only AER050 2-stage offers 15,20 option.
  • Low backlash
    1-stage : ≤10 arcmin
    2-stage : ≤14 arcmin
  • high efficiency
    1-stage : ≧ 95%
    2-stage : ≧ 92%
  • Easy mount
  • Low Noise
  • Compact structure
Supplier's Site Datasheet

Technical Specifications

  Apex Dynamics USA
Product Category Gearboxes and Gearheads
Product Number AER070 - 4
Product Name AER Series 1-Stage Planetary Gearbox
Gearing Helical; Planetary
Operating Temperature 14 to 194 F (-10 to 90 C)
Gear Ratio 4 (X : 1)
Rated Output Torque 425 In-lbs (490 kg-cm)
Maximum Input Speed 10000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

R22 Ball Bearing Mini Motor Gearhead - R22-2R-0-190 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 190 (X : 1)
View Details
Splitter Gearboxes - AM 330B-BD-BDS - jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.4900 to 1.5 (X : 1)
Rated Output Torque 3186 to 5973 In-lbs (3673 to 6888 kg-cm)
View Details
Gearheads - P16 Planet gear 1/144 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Planetary
Gear Ratio 144 (X : 1)
Rated Output Torque 1.13 In-lbs (1.3 kg-cm)
View Details
Servobox Series Model FB180 2-Stage, 35 Ratio, and Standard Output Bearing Planetary Reducer Gearbox - FB180-35 - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 35 (X : 1)
View Details