Apex Dynamics USA AER Series 1-Stage Planetary Gearbox AER070 - 10

Description
Special design for continuous(S1) or cyclic(S5) duty operation Output torque T2N : 9 Nm - 2000 Nm Ratios 1-stage : 3/4/5/6/7/8/9/10/14/ 20 2-stage : 15/20/25/30/35/40/45 /50/60/70 80/90/100/120/140/16 0/180/200 *Only AER050 2-stage offers 15,20 option. Low backlash 1-stage : ≤10 arcmin 2-stage : ≤14 arcmin high efficiency 1-stage : ≧ 95% 2-stage : ≧ 92% Easy mount Low Noise Compact structure
Datasheet
Description
Special design for continuous(S1) or cyclic(S5) duty operation Output torque T2N : 9 Nm - 2000 Nm Ratios 1-stage : 3/4/5/6/7/8/9/10/14/ 20 2-stage : 15/20/25/30/35/40/45 /50/60/70 80/90/100/120/140/16 0/180/200 *Only AER050 2-stage offers 15,20 option. Low backlash 1-stage : ≤10 arcmin 2-stage : ≤14 arcmin high efficiency 1-stage : ≧ 95% 2-stage : ≧ 92% Easy mount Low Noise Compact structure
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AER Series 1-Stage Planetary Gearbox - AER070 - 10 - Apex Dynamics USA
Ronkonkoma, NY, USA
AER Series 1-Stage Planetary Gearbox
AER070 - 10
AER Series 1-Stage Planetary Gearbox AER070 - 10
Special design for continuous(S1) or cyclic(S5) duty operation Output torque T2N : 9 Nm - 2000 Nm Ratios 1-stage : 3/4/5/6/7/8/9/10/14/ 20 2-stage : 15/20/25/30/35/40/45 /50/60/70 80/90/100/120/140/16 0/180/200 *Only AER050 2-stage offers 15,20 option. Low backlash 1-stage : ≤10 arcmin 2-stage : ≤14 arcmin high efficiency 1-stage : ≧ 95% 2-stage : ≧ 92% Easy mount Low Noise Compact structure

Special design for continuous(S1) or cyclic(S5) duty operation

  • Output torque
    T2N : 9 Nm - 2000 Nm
  • Ratios
    1-stage : 3/4/5/6/7/8/9/10/14/20
    2-stage :
    15/20/25/30/35/40/45/50/60/70
    80/90/100/120/140/160/180/200
    *Only AER050 2-stage offers 15,20 option.
  • Low backlash
    1-stage : ≤10 arcmin
    2-stage : ≤14 arcmin
  • high efficiency
    1-stage : ≧ 95%
    2-stage : ≧ 92%
  • Easy mount
  • Low Noise
  • Compact structure
Supplier's Site Datasheet

Technical Specifications

  Apex Dynamics USA
Product Category Gearboxes and Gearheads
Product Number AER070 - 10
Product Name AER Series 1-Stage Planetary Gearbox
Gearing Helical; Planetary
Operating Temperature 14 to 194 F (-10 to 90 C)
Gear Ratio 10 (X : 1)
Rated Output Torque 354 In-lbs (408 kg-cm)
Maximum Input Speed 10000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Gearheads - P12 spur 1/50 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Spur
Gear Ratio 50 (X : 1)
Rated Output Torque 0.0885 In-lbs (0.1020 kg-cm)
View Details
Planetary Gearheads Series 26/1R -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature 14 to 257 F (-10 to 125 C)
Gear Ratio 3.71 (X : 1)
View Details
Gearboxes - 2166489 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gearing Worm; Worm
Length 4.72 inch (120 mm)
Height 2.48 inch (63 mm)
View Details
GB28 30:1 Bronze - 735906 - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 30 (X : 1)
Rated Output Torque 44.25 In-lbs (51.02 kg-cm)
View Details