Apex Dynamics USA AE Series 2-Stage Planetary Gearbox AE205 - 15

Description
Special design for continuous(S1) or cyclic(S5) duty operation Output torque T2N : 14 Nm - 2000 Nm Ratios 1-stage : 3 / 4 / 5 / 6 / 7 / 8 / 9 / 10 2-stage : 15/20/25/30/35/40/45 / 50/60/70/80/90/100 Low backlash 1-stage : ≤8 arcmin 2-stage : ≤12 arcmin high efficiency 1-stage : ≧ 97% 2-stage : ≧ 94% Easy mount Low Noise Compact structure
Datasheet
Description
Special design for continuous(S1) or cyclic(S5) duty operation Output torque T2N : 14 Nm - 2000 Nm Ratios 1-stage : 3 / 4 / 5 / 6 / 7 / 8 / 9 / 10 2-stage : 15/20/25/30/35/40/45 / 50/60/70/80/90/100 Low backlash 1-stage : ≤8 arcmin 2-stage : ≤12 arcmin high efficiency 1-stage : ≧ 97% 2-stage : ≧ 94% Easy mount Low Noise Compact structure
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AE Series 2-Stage Planetary Gearbox - AE205 - 15 - Apex Dynamics USA
Ronkonkoma, NY, USA
AE Series 2-Stage Planetary Gearbox
AE205 - 15
AE Series 2-Stage Planetary Gearbox AE205 - 15
Special design for continuous(S1) or cyclic(S5) duty operation Output torque T2N : 14 Nm - 2000 Nm Ratios 1-stage : 3 / 4 / 5 / 6 / 7 / 8 / 9 / 10 2-stage : 15/20/25/30/35/40/45 / 50/60/70/80/90/100 Low backlash 1-stage : ≤8 arcmin 2-stage : ≤12 arcmin high efficiency 1-stage : ≧ 97% 2-stage : ≧ 94% Easy mount Low Noise Compact structure

Special design for continuous(S1) or cyclic(S5) duty operation

  • Output torque
    T2N : 14 Nm - 2000 Nm
  • Ratios
    1-stage : 3 / 4 / 5 / 6 / 7 / 8 / 9 / 10
    2-stage : 15/20/25/30/35/40/45/
    50/60/70/80/90/100
  • Low backlash
    1-stage : ≤8 arcmin
    2-stage : ≤12 arcmin
  • high efficiency
    1-stage : ≧ 97%
    2-stage : ≧ 94%
  • Easy mount
  • Low Noise
  • Compact structure
Supplier's Site Datasheet

Technical Specifications

  Apex Dynamics USA
Product Category Gearboxes and Gearheads
Product Number AE205 - 15
Product Name AE Series 2-Stage Planetary Gearbox
Gearing Helical; Planetary
Operating Temperature 14 to 194 F (-10 to 90 C)
Gear Ratio 15 (X : 1)
Rated Output Torque 5204 In-lbs (6000 kg-cm)
Maximum Input Speed 6000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

L Box 60:1 Composite - L60C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 60 (X : 1)
Rated Output Torque 133 In-lbs (153 kg-cm)
View Details
KHK CBX-191LN, L Type, Size 19, Style N, CBX Bevel Box - cbx-191ln - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details
Planetary Gearheads Series 23/1 -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 94 (X : 1)
View Details
Gearheads - P16 Planet gear 1/16 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Planetary
Gear Ratio 16 (X : 1)
Rated Output Torque 0.9761 In-lbs (1.13 kg-cm)
View Details