Apex Dynamics USA AE Series 2-Stage Planetary Gearbox AE120 - 20

Description
Special design for continuous(S1) or cyclic(S5) duty operation Output torque T2N : 14 Nm - 2000 Nm Ratios 1-stage : 3 / 4 / 5 / 6 / 7 / 8 / 9 / 10 2-stage : 15/20/25/30/35/40/45 / 50/60/70/80/90/100 Low backlash 1-stage : ≤8 arcmin 2-stage : ≤12 arcmin high efficiency 1-stage : ≧ 97% 2-stage : ≧ 94% Easy mount Low Noise Compact structure
Description
Special design for continuous(S1) or cyclic(S5) duty operation Output torque T2N : 14 Nm - 2000 Nm Ratios 1-stage : 3 / 4 / 5 / 6 / 7 / 8 / 9 / 10 2-stage : 15/20/25/30/35/40/45 / 50/60/70/80/90/100 Low backlash 1-stage : ≤8 arcmin 2-stage : ≤12 arcmin high efficiency 1-stage : ≧ 97% 2-stage : ≧ 94% Easy mount Low Noise Compact structure
Datasheet
Datasheet Summary
Powered by GS/AI

The AE120-20 is a 2-stage planetary gearbox designed for high precision applications in automation machinery. It offers a wide output torque range from 14 Nm to 2000 Nm, making it suitable for various operational demands. The gearbox features a 2-stage gear ratio of 20, contributing to its versatility in different applications. Backlash is maintained at a maximum of 12 arcmin, ensuring minimal play between gears, which is critical for precision tasks. The efficiency of the gearbox is rated at 94%, indicating effective power transmission with minimal losses. The AE120-20 is designed for both continuous (S1) and cyclic (S5) duty operations, providing flexibility in usage scenarios. Its compact structure and low noise operation further enhance its suitability for integration into automated systems.

Datasheet Summary
Powered by GS/AI

The AE120-20 is a 2-stage planetary gearbox designed for high precision applications in automation machinery. It offers a wide output torque range from 14 Nm to 2000 Nm, making it suitable for various operational demands. The gearbox features a 2-stage gear ratio of 20, contributing to its versatility in different applications. Backlash is maintained at a maximum of 12 arcmin, ensuring minimal play between gears, which is critical for precision tasks. The efficiency of the gearbox is rated at 94%, indicating effective power transmission with minimal losses. The AE120-20 is designed for both continuous (S1) and cyclic (S5) duty operations, providing flexibility in usage scenarios. Its compact structure and low noise operation further enhance its suitability for integration into automated systems.

Suppliers

Company
Product
Description
Supplier Links
AE Series 2-Stage Planetary Gearbox - AE120 - 20 - Apex Dynamics USA
Ronkonkoma, NY, USA
AE Series 2-Stage Planetary Gearbox
AE120 - 20
AE Series 2-Stage Planetary Gearbox AE120 - 20
Special design for continuous(S1) or cyclic(S5) duty operation Output torque T2N : 14 Nm - 2000 Nm Ratios 1-stage : 3 / 4 / 5 / 6 / 7 / 8 / 9 / 10 2-stage : 15/20/25/30/35/40/45 / 50/60/70/80/90/100 Low backlash 1-stage : ≤8 arcmin 2-stage : ≤12 arcmin high efficiency 1-stage : ≧ 97% 2-stage : ≧ 94% Easy mount Low Noise Compact structure

Special design for continuous(S1) or cyclic(S5) duty operation

  • Output torque
    T2N : 14 Nm - 2000 Nm
  • Ratios
    1-stage : 3 / 4 / 5 / 6 / 7 / 8 / 9 / 10
    2-stage : 15/20/25/30/35/40/45/
    50/60/70/80/90/100
  • Low backlash
    1-stage : ≤8 arcmin
    2-stage : ≤12 arcmin
  • high efficiency
    1-stage : ≧ 97%
    2-stage : ≧ 94%
  • Easy mount
  • Low Noise
  • Compact structure
Supplier's Site Datasheet

Technical Specifications

  Apex Dynamics USA
Product Category Gearboxes and Gearheads
Product Number AE120 - 20
Product Name AE Series 2-Stage Planetary Gearbox
Gearing Helical; Planetary
Operating Temperature 14 to 194 F (-10 to 90 C)
Gear Ratio 20 (X : 1)
Rated Output Torque 2566 In-lbs (2959 kg-cm)
Maximum Input Speed 8000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Right Angle Gearboxes - INCLUDE-A-SHAFT® -  - Branham, W.C. Inc.
Specs
Gear Ratio 1 (X : 1)
Reducer Style Shaft Mount
Shaft Alignment Right Angle
View Details
Gearboxes - 2166475 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gearing Worm; Worm
Length 4.72 inch (120 mm)
Height 2.48 inch (63 mm)
View Details
DATORKER ® Strain Wave Gearing Systems - DSH-AJ Series - HIWIN Corporation
Specs
Reducer Style Motor Mount / Gearhead
View Details
R32 Ball Bearing Mini Motor Gearhead - R32-2R-0-574 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 185 F (-30 to 85 C)
Gear Ratio 574 (X : 1)
View Details