Apex Dynamics USA Gear Box AE090-005

Description
PLANETARY GEARBOX, AE SERIES, SINGLE STAGE, 5:1 RATIO, 90 MM FLANGE, OUTPUT SHAFT WITH KEY, TRIPLE SPLIT COLLET INPUT. FREE 2 YEAR RADWELL WARRANTY
Description
PLANETARY GEARBOX, AE SERIES, SINGLE STAGE, 5:1 RATIO, 90 MM FLANGE, OUTPUT SHAFT WITH KEY, TRIPLE SPLIT COLLET INPUT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Box - 36946877 - Radwell International
Willingboro, NJ, United States
Gear Box
36946877
Gear Box 36946877
PLANETARY GEARBOX, AE SERIES, SINGLE STAGE, 5:1 RATIO, 90 MM FLANGE, OUTPUT SHAFT WITH KEY, TRIPLE SPLIT COLLET INPUT. FREE 2 YEAR RADWELL WARRANTY

PLANETARY GEARBOX, AE SERIES, SINGLE STAGE, 5:1 RATIO, 90 MM FLANGE, OUTPUT SHAFT WITH KEY, TRIPLE SPLIT COLLET INPUT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 36946877
Product Name Gear Box
Unlock Full Specs
to access all available technical data

Similar Products

BA16 Ball Bearing Mini Motor Gearhead - BA16-2R-0-607.7 - Portescap
Specs
Gearing Spur; Planetary
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 608 (X : 1)
View Details
M Box 30:1 Composite - M30C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 30 (X : 1)
Rated Output Torque 70.8 In-lbs (81.63 kg-cm)
View Details
Planetary Gearheads Series 10/1 -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 4 (X : 1)
View Details
KHK CBX-191TB, T Type, Size 19, Style B, CBX Bevel Box - cbx-191tb - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details