Apex Dynamics USA Gear Box AE090-004

Description
GEARBOX, STANDARD BACKLASH, 90MM, 4:1 RATIO, SINGLE STAGE. FREE 2 YEAR RADWELL WARRANTY
Description
GEARBOX, STANDARD BACKLASH, 90MM, 4:1 RATIO, SINGLE STAGE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Box - 119471422 - Radwell International
Willingboro, NJ, United States
Gear Box
119471422
Gear Box 119471422
GEARBOX, STANDARD BACKLASH, 90MM, 4:1 RATIO, SINGLE STAGE. FREE 2 YEAR RADWELL WARRANTY

GEARBOX, STANDARD BACKLASH, 90MM, 4:1 RATIO, SINGLE STAGE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 119471422
Product Name Gear Box
Unlock Full Specs
to access all available technical data

Similar Products

Splitter Gearboxes - AM 220B-BD-BDS - jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.4900 to 1.5 (X : 1)
Rated Output Torque 3186 to 5973 In-lbs (3673 to 6888 kg-cm)
View Details
Planetary Gearheads Series 32/3R -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature 14 to 257 F (-10 to 125 C)
Gear Ratio 1526 (X : 1)
View Details
KHK CBX-191LP, L Type, Size 19, Style P, CBX Bevel Box - cbx-191lp - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details
Gearbox - EMGC-40-P-G20-SEC-67 - Festo Corporation
Specs
Gearing Planetary
Operating Temperature -4 to 194 F (-20 to 90 C)
Gear Ratio 20 (X : 1)
View Details