Apex Dynamics USA Gear Box AE050-025

Description
GEAR BOX, 25:1 RATIO, 12 ARCMIN BACKLASH, 2 STAGE. FREE 2 YEAR RADWELL WARRANTY
Description
GEAR BOX, 25:1 RATIO, 12 ARCMIN BACKLASH, 2 STAGE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Box - 117922749 - Radwell International
Willingboro, NJ, United States
Gear Box
117922749
Gear Box 117922749
GEAR BOX, 25:1 RATIO, 12 ARCMIN BACKLASH, 2 STAGE. FREE 2 YEAR RADWELL WARRANTY

GEAR BOX, 25:1 RATIO, 12 ARCMIN BACKLASH, 2 STAGE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 117922749
Product Name Gear Box
Unlock Full Specs
to access all available technical data

Similar Products

Splitter Gearboxes - AM 330B-BD-BDS - jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.4900 to 1.5 (X : 1)
Rated Output Torque 3186 to 5973 In-lbs (3673 to 6888 kg-cm)
View Details
Planetary Gearheads Series 08/1 -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 4 (X : 1)
View Details
KHK CBX-191LL, L Type, Size 19, Style L, CBX Bevel Box - cbx-191ll - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details
Gearbox - EMGC-60-P-G40-SEC-67 - Festo Corporation
Specs
Gearing Planetary
Operating Temperature -4 to 194 F (-20 to 90 C)
Gear Ratio 40 (X : 1)
View Details