Apex Dynamics USA ADS Series 1-Stage Planetary Gearbox ADS200 - 7

Description
Special design for continuous(S1) or cyclic(S5) duty operation Output torque T2N : 14 Nm - 2000 Nm Ratios 1-stage : 4 / 5 / 7 / 10 2-stage : 16/21/31/61/91 Low backlash 1-stage : ≤1 arcmin / ≤3 arcmin / ≤5 arcmin 2-stage : ≤3 arcmin / ≤5 arcmin / ≤7 arcmin high efficiency 1-stage : ≧ 97% 2-stage : ≧ 94% Easy mount Low Noise Compact structure
Datasheet
Description
Special design for continuous(S1) or cyclic(S5) duty operation Output torque T2N : 14 Nm - 2000 Nm Ratios 1-stage : 4 / 5 / 7 / 10 2-stage : 16/21/31/61/91 Low backlash 1-stage : ≤1 arcmin / ≤3 arcmin / ≤5 arcmin 2-stage : ≤3 arcmin / ≤5 arcmin / ≤7 arcmin high efficiency 1-stage : ≧ 97% 2-stage : ≧ 94% Easy mount Low Noise Compact structure
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS Series 1-Stage Planetary Gearbox - ADS200 - 7 - Apex Dynamics USA
Ronkonkoma, NY, USA
ADS Series 1-Stage Planetary Gearbox
ADS200 - 7
ADS Series 1-Stage Planetary Gearbox ADS200 - 7
Special design for continuous(S1) or cyclic(S5) duty operation Output torque T2N : 14 Nm - 2000 Nm Ratios 1-stage : 4 / 5 / 7 / 10 2-stage : 16/21/31/61/91 Low backlash 1-stage : ≤1 arcmin / ≤3 arcmin / ≤5 arcmin 2-stage : ≤3 arcmin / ≤5 arcmin / ≤7 arcmin high efficiency 1-stage : ≧ 97% 2-stage : ≧ 94% Easy mount Low Noise Compact structure

Special design for continuous(S1) or cyclic(S5) duty operation

  • Output torque
    T2N : 14 Nm - 2000 Nm
  • Ratios
    1-stage : 4 / 5 / 7 / 10
    2-stage : 16/21/31/61/91
  • Low backlash
    1-stage : ≤1 arcmin / ≤3 arcmin / ≤5 arcmin
    2-stage : ≤3 arcmin / ≤5 arcmin / ≤7 arcmin
  • high efficiency
    1-stage : ≧ 97%
    2-stage : ≧ 94%
  • Easy mount
  • Low Noise
  • Compact structure
Supplier's Site Datasheet

Technical Specifications

  Apex Dynamics USA
Product Category Gearboxes and Gearheads
Product Number ADS200 - 7
Product Name ADS Series 1-Stage Planetary Gearbox
Gearing Helical; Planetary
Operating Temperature 14 to 194 F (-10 to 90 C)
Gear Ratio 7 (X : 1)
Rated Output Torque 9735 In-lbs (11224 kg-cm)
Maximum Input Speed 4500 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Right Angle Gearboxes - INSERT-A-SHAFT® CRL Washdown -  - Branham, W.C. Inc.
Specs
Reducer Style Shaft Mount
Shaft Alignment Right Angle
View Details
Gearboxes - 2166484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gearing Worm; Worm
Length 4.72 inch (120 mm)
Height 2.48 inch (63 mm)
View Details
DATORKER ® Strain Wave Gearing Systems - DGH-PH Series - HIWIN Corporation
Specs
Reducer Style Motor Mount / Gearhead
View Details
R16 Ball Bearing Mini Motor Gearhead - R16-2R-0-88 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 185 F (-30 to 85 C)
Gear Ratio 88 (X : 1)
View Details