Apex Dynamics USA ADR Series 2-Stage Planetary Gearbox ADR200 - 40

Description
Special design for continuous(S1) or cyclic(S5) duty operation Output torque T2N : 14 Nm - 2000 Nm Ratios 1-stage : 4 / 5 / 7 / 10 / 14 / 20 2-stage : 20/25/35/40/50/70/10 0/140/200 *Only ADR047 2-stage offers 20 option. Low backlash 1-stage : ≤2 arcmin / ≤4 arcmin / ≤6 arcmin 2-stage : ≤4 arcmin / ≤7 arcmin / ≤9 arcmin high efficiency 1-stage : ≧ 95% 2-stage : ≧ 92% Easy mount Low Noise Compact structure
Description
Special design for continuous(S1) or cyclic(S5) duty operation Output torque T2N : 14 Nm - 2000 Nm Ratios 1-stage : 4 / 5 / 7 / 10 / 14 / 20 2-stage : 20/25/35/40/50/70/10 0/140/200 *Only ADR047 2-stage offers 20 option. Low backlash 1-stage : ≤2 arcmin / ≤4 arcmin / ≤6 arcmin 2-stage : ≤4 arcmin / ≤7 arcmin / ≤9 arcmin high efficiency 1-stage : ≧ 95% 2-stage : ≧ 92% Easy mount Low Noise Compact structure
Datasheet
Datasheet Summary
Powered by GS/AI

The ADR200-40 is a 2-stage planetary gearbox designed for both continuous (S1) and cyclic (S5) duty operations. It offers an output torque range from 14 Nm to 2000 Nm, making it suitable for various applications requiring significant torque. The gearbox features a low backlash specification of up to 4 arcminutes, ensuring precision in motion control. With an efficiency rating of at least 92%, it provides reliable performance while minimizing energy loss. The compact structure allows for easy mounting, and the design emphasizes low noise operation, making it ideal for environments where sound levels are a concern. This gearbox is a viable option for engineers seeking a robust and efficient solution for their mechanical systems.

Datasheet Summary
Powered by GS/AI

The ADR200-40 is a 2-stage planetary gearbox designed for both continuous (S1) and cyclic (S5) duty operations. It offers an output torque range from 14 Nm to 2000 Nm, making it suitable for various applications requiring significant torque. The gearbox features a low backlash specification of up to 4 arcminutes, ensuring precision in motion control. With an efficiency rating of at least 92%, it provides reliable performance while minimizing energy loss. The compact structure allows for easy mounting, and the design emphasizes low noise operation, making it ideal for environments where sound levels are a concern. This gearbox is a viable option for engineers seeking a robust and efficient solution for their mechanical systems.

Suppliers

Company
Product
Description
Supplier Links
ADR Series 2-Stage Planetary Gearbox - ADR200 - 40 - Apex Dynamics USA
Ronkonkoma, NY, USA
ADR Series 2-Stage Planetary Gearbox
ADR200 - 40
ADR Series 2-Stage Planetary Gearbox ADR200 - 40
Special design for continuous(S1) or cyclic(S5) duty operation Output torque T2N : 14 Nm - 2000 Nm Ratios 1-stage : 4 / 5 / 7 / 10 / 14 / 20 2-stage : 20/25/35/40/50/70/10 0/140/200 *Only ADR047 2-stage offers 20 option. Low backlash 1-stage : ≤2 arcmin / ≤4 arcmin / ≤6 arcmin 2-stage : ≤4 arcmin / ≤7 arcmin / ≤9 arcmin high efficiency 1-stage : ≧ 95% 2-stage : ≧ 92% Easy mount Low Noise Compact structure

Special design for continuous(S1) or cyclic(S5) duty operation

  • Output torque
    T2N : 14 Nm - 2000 Nm
  • Ratios
    1-stage : 4 / 5 / 7 / 10 / 14 / 20
    2-stage : 20/25/35/40/50/70/100/140/200 *Only ADR047 2-stage offers 20 option.
  • Low backlash
    1-stage : ≤2 arcmin / ≤4 arcmin / ≤6 arcmin
    2-stage : ≤4 arcmin / ≤7 arcmin / ≤9 arcmin
  • high efficiency
    1-stage : ≧ 95%
    2-stage : ≧ 92%
  • Easy mount
  • Low Noise
  • Compact structure
Supplier's Site Datasheet

Technical Specifications

  Apex Dynamics USA
Product Category Gearboxes and Gearheads
Product Number ADR200 - 40
Product Name ADR Series 2-Stage Planetary Gearbox
Gearing Helical; Planetary
Operating Temperature 14 to 194 F (-10 to 90 C)
Gear Ratio 40 (X : 1)
Rated Output Torque 9735 In-lbs (11224 kg-cm)
Maximum Input Speed 6000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

RM Speed Increasing/Decreasing Gearboxes -  - jbj Techniques Limited
Specs
Gear Ratio 1 to 5 (X : 1)
Rated Output Torque 650 to 13009 In-lbs (750 to 15000 kg-cm)
Maximum Input Power 16.08 to 134 HP
View Details
Planetary Gearheads Series 26A -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 124 (X : 1)
View Details
KHK KBX-202L, L Type, Size 20, Right Angle, KBX Bevel Box - kbx-202l - KHK USA, Inc.
Specs
Gear Ratio 2 (X : 1)
Weight 6.83 lbs (3.1 kg)
View Details
Gearbox - EMGA-80-A-G5-100A - Festo Corporation
Specs
Gearing Angular gear
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 5 (X : 1)
View Details