Apex Dynamics USA ADR Series 2-Stage Planetary Gearbox ADR140 - 40

Description
Special design for continuous(S1) or cyclic(S5) duty operation Output torque T2N : 14 Nm - 2000 Nm Ratios 1-stage : 4 / 5 / 7 / 10 / 14 / 20 2-stage : 20/25/35/40/50/70/10 0/140/200 *Only ADR047 2-stage offers 20 option. Low backlash 1-stage : ≤2 arcmin / ≤4 arcmin / ≤6 arcmin 2-stage : ≤4 arcmin / ≤7 arcmin / ≤9 arcmin high efficiency 1-stage : ≧ 95% 2-stage : ≧ 92% Easy mount Low Noise Compact structure
Datasheet
Description
Special design for continuous(S1) or cyclic(S5) duty operation Output torque T2N : 14 Nm - 2000 Nm Ratios 1-stage : 4 / 5 / 7 / 10 / 14 / 20 2-stage : 20/25/35/40/50/70/10 0/140/200 *Only ADR047 2-stage offers 20 option. Low backlash 1-stage : ≤2 arcmin / ≤4 arcmin / ≤6 arcmin 2-stage : ≤4 arcmin / ≤7 arcmin / ≤9 arcmin high efficiency 1-stage : ≧ 95% 2-stage : ≧ 92% Easy mount Low Noise Compact structure
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADR Series 2-Stage Planetary Gearbox - ADR140 - 40 - Apex Dynamics USA
Ronkonkoma, NY, USA
ADR Series 2-Stage Planetary Gearbox
ADR140 - 40
ADR Series 2-Stage Planetary Gearbox ADR140 - 40
Special design for continuous(S1) or cyclic(S5) duty operation Output torque T2N : 14 Nm - 2000 Nm Ratios 1-stage : 4 / 5 / 7 / 10 / 14 / 20 2-stage : 20/25/35/40/50/70/10 0/140/200 *Only ADR047 2-stage offers 20 option. Low backlash 1-stage : ≤2 arcmin / ≤4 arcmin / ≤6 arcmin 2-stage : ≤4 arcmin / ≤7 arcmin / ≤9 arcmin high efficiency 1-stage : ≧ 95% 2-stage : ≧ 92% Easy mount Low Noise Compact structure

Special design for continuous(S1) or cyclic(S5) duty operation

  • Output torque
    T2N : 14 Nm - 2000 Nm
  • Ratios
    1-stage : 4 / 5 / 7 / 10 / 14 / 20
    2-stage : 20/25/35/40/50/70/100/140/200 *Only ADR047 2-stage offers 20 option.
  • Low backlash
    1-stage : ≤2 arcmin / ≤4 arcmin / ≤6 arcmin
    2-stage : ≤4 arcmin / ≤7 arcmin / ≤9 arcmin
  • high efficiency
    1-stage : ≧ 95%
    2-stage : ≧ 92%
  • Easy mount
  • Low Noise
  • Compact structure
Supplier's Site Datasheet

Technical Specifications

  Apex Dynamics USA
Product Category Gearboxes and Gearheads
Product Number ADR140 - 40
Product Name ADR Series 2-Stage Planetary Gearbox
Gearing Helical; Planetary
Operating Temperature 14 to 194 F (-10 to 90 C)
Gear Ratio 40 (X : 1)
Rated Output Torque 4956 In-lbs (5714 kg-cm)
Maximum Input Speed 6000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

GB80 60:1 - GB8060 - parvalux by maxon
parvalux by maxon
Specs
Gearing Worm
Gear Ratio 60 (X : 1)
Rated Output Torque 53.1 In-lbs (61.22 kg-cm)
View Details
Gearbox - EMGA-80-P-G5-SST-87 - Festo Corporation
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 5 (X : 1)
View Details
Gearboxes - 8929252 - RS Components, Ltd.
Specs
Gearing Spur; Spur
Gear Ratio 8 (X : 1)
Length 1 inch (25.4 mm)
View Details
Gearbox for Agricultural Machinery - TYPE F.T.P. 101802 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Ratio 1.69 to 2.58 (X : 1)
Rated Output Torque 19460 to 19628 In-lbs (22439 to 22633 kg-cm)
Maximum Input Power 100 to 800 HP
View Details