Apex Dynamics USA ADR Series 1-Stage Planetary Gearbox ADR110 - 7

Description
Special design for continuous(S1) or cyclic(S5) duty operation Output torque T2N : 14 Nm - 2000 Nm Ratios 1-stage : 4 / 5 / 7 / 10 / 14 / 20 2-stage : 20/25/35/40/50/70/10 0/140/200 *Only ADR047 2-stage offers 20 option. Low backlash 1-stage : ≤2 arcmin / ≤4 arcmin / ≤6 arcmin 2-stage : ≤4 arcmin / ≤7 arcmin / ≤9 arcmin high efficiency 1-stage : ≧ 95% 2-stage : ≧ 92% Easy mount Low Noise Compact structure
Datasheet
Description
Special design for continuous(S1) or cyclic(S5) duty operation Output torque T2N : 14 Nm - 2000 Nm Ratios 1-stage : 4 / 5 / 7 / 10 / 14 / 20 2-stage : 20/25/35/40/50/70/10 0/140/200 *Only ADR047 2-stage offers 20 option. Low backlash 1-stage : ≤2 arcmin / ≤4 arcmin / ≤6 arcmin 2-stage : ≤4 arcmin / ≤7 arcmin / ≤9 arcmin high efficiency 1-stage : ≧ 95% 2-stage : ≧ 92% Easy mount Low Noise Compact structure
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADR Series 1-Stage Planetary Gearbox - ADR110 - 7 - Apex Dynamics USA
Ronkonkoma, NY, USA
ADR Series 1-Stage Planetary Gearbox
ADR110 - 7
ADR Series 1-Stage Planetary Gearbox ADR110 - 7
Special design for continuous(S1) or cyclic(S5) duty operation Output torque T2N : 14 Nm - 2000 Nm Ratios 1-stage : 4 / 5 / 7 / 10 / 14 / 20 2-stage : 20/25/35/40/50/70/10 0/140/200 *Only ADR047 2-stage offers 20 option. Low backlash 1-stage : ≤2 arcmin / ≤4 arcmin / ≤6 arcmin 2-stage : ≤4 arcmin / ≤7 arcmin / ≤9 arcmin high efficiency 1-stage : ≧ 95% 2-stage : ≧ 92% Easy mount Low Noise Compact structure

Special design for continuous(S1) or cyclic(S5) duty operation

  • Output torque
    T2N : 14 Nm - 2000 Nm
  • Ratios
    1-stage : 4 / 5 / 7 / 10 / 14 / 20
    2-stage : 20/25/35/40/50/70/100/140/200 *Only ADR047 2-stage offers 20 option.
  • Low backlash
    1-stage : ≤2 arcmin / ≤4 arcmin / ≤6 arcmin
    2-stage : ≤4 arcmin / ≤7 arcmin / ≤9 arcmin
  • high efficiency
    1-stage : ≧ 95%
    2-stage : ≧ 92%
  • Easy mount
  • Low Noise
  • Compact structure
Supplier's Site Datasheet

Technical Specifications

  Apex Dynamics USA
Product Category Gearboxes and Gearheads
Product Number ADR110 - 7
Product Name ADR Series 1-Stage Planetary Gearbox
Gearing Helical; Planetary
Operating Temperature 14 to 194 F (-10 to 90 C)
Gear Ratio 7 (X : 1)
Rated Output Torque 2655 In-lbs (3061 kg-cm)
Maximum Input Speed 8000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Right Angle Gearboxes - INSERT-A-SHAFT® Metric -  - Branham, W.C. Inc.
Specs
Gear Ratio 1 to 2 (X : 1)
Reducer Style Shaft Mount
Shaft Alignment Right Angle
View Details
Gearboxes - 2166513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gearing Worm; Worm
Length 5.75 inch (146 mm)
Height 3.07 inch (78 mm)
View Details
DATORKER ® Strain Wave Gearing Systems - DGH-AH Series - HIWIN Corporation
Specs
Reducer Style Motor Mount / Gearhead
View Details
R22 Ball Bearing Mini Motor Gearhead - R22-2R-0-132 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 132 (X : 1)
View Details