Apex Dynamics USA ADR Series 2-Stage Planetary Gearbox ADR110 - 200

Description
Special design for continuous(S1) or cyclic(S5) duty operation Output torque T2N : 14 Nm - 2000 Nm Ratios 1-stage : 4 / 5 / 7 / 10 / 14 / 20 2-stage : 20/25/35/40/50/70/10 0/140/200 *Only ADR047 2-stage offers 20 option. Low backlash 1-stage : ≤2 arcmin / ≤4 arcmin / ≤6 arcmin 2-stage : ≤4 arcmin / ≤7 arcmin / ≤9 arcmin high efficiency 1-stage : ≧ 95% 2-stage : ≧ 92% Easy mount Low Noise Compact structure
Description
Special design for continuous(S1) or cyclic(S5) duty operation Output torque T2N : 14 Nm - 2000 Nm Ratios 1-stage : 4 / 5 / 7 / 10 / 14 / 20 2-stage : 20/25/35/40/50/70/10 0/140/200 *Only ADR047 2-stage offers 20 option. Low backlash 1-stage : ≤2 arcmin / ≤4 arcmin / ≤6 arcmin 2-stage : ≤4 arcmin / ≤7 arcmin / ≤9 arcmin high efficiency 1-stage : ≧ 95% 2-stage : ≧ 92% Easy mount Low Noise Compact structure
Datasheet
Datasheet Summary
Powered by GS/AI

The ADR Series 2-Stage Planetary Gearbox, specifically the ADR110 - 200 model, is designed for both continuous (S1) and cyclic (S5) duty operations. It offers a wide output torque range from 14 Nm to 2000 Nm, making it suitable for various applications requiring significant torque. The gearbox features multiple gear ratios, with 2-stage options available from 20 to 200, allowing for flexibility in speed and torque requirements. This gearbox is characterized by low backlash, with specifications of up to 4 arcmin for 2-stage configurations, ensuring precision in applications where accuracy is critical. It also boasts high efficiency, with a minimum of 92% for 2-stage operations, contributing to energy savings and performance reliability. The compact structure facilitates easy mounting, while the low noise operation enhances user experience in sensitive environments. Overall, the ADR110 - 200 model is a robust choice for engineers seeking a reliable and efficient gearbox solution.

Datasheet Summary
Powered by GS/AI

The ADR Series 2-Stage Planetary Gearbox, specifically the ADR110 - 200 model, is designed for both continuous (S1) and cyclic (S5) duty operations. It offers a wide output torque range from 14 Nm to 2000 Nm, making it suitable for various applications requiring significant torque. The gearbox features multiple gear ratios, with 2-stage options available from 20 to 200, allowing for flexibility in speed and torque requirements. This gearbox is characterized by low backlash, with specifications of up to 4 arcmin for 2-stage configurations, ensuring precision in applications where accuracy is critical. It also boasts high efficiency, with a minimum of 92% for 2-stage operations, contributing to energy savings and performance reliability. The compact structure facilitates easy mounting, while the low noise operation enhances user experience in sensitive environments. Overall, the ADR110 - 200 model is a robust choice for engineers seeking a reliable and efficient gearbox solution.

Suppliers

Company
Product
Description
Supplier Links
ADR Series 2-Stage Planetary Gearbox - ADR110 - 200 - Apex Dynamics USA
Ronkonkoma, NY, USA
ADR Series 2-Stage Planetary Gearbox
ADR110 - 200
ADR Series 2-Stage Planetary Gearbox ADR110 - 200
Special design for continuous(S1) or cyclic(S5) duty operation Output torque T2N : 14 Nm - 2000 Nm Ratios 1-stage : 4 / 5 / 7 / 10 / 14 / 20 2-stage : 20/25/35/40/50/70/10 0/140/200 *Only ADR047 2-stage offers 20 option. Low backlash 1-stage : ≤2 arcmin / ≤4 arcmin / ≤6 arcmin 2-stage : ≤4 arcmin / ≤7 arcmin / ≤9 arcmin high efficiency 1-stage : ≧ 95% 2-stage : ≧ 92% Easy mount Low Noise Compact structure

Special design for continuous(S1) or cyclic(S5) duty operation

  • Output torque
    T2N : 14 Nm - 2000 Nm
  • Ratios
    1-stage : 4 / 5 / 7 / 10 / 14 / 20
    2-stage : 20/25/35/40/50/70/100/140/200 *Only ADR047 2-stage offers 20 option.
  • Low backlash
    1-stage : ≤2 arcmin / ≤4 arcmin / ≤6 arcmin
    2-stage : ≤4 arcmin / ≤7 arcmin / ≤9 arcmin
  • high efficiency
    1-stage : ≧ 95%
    2-stage : ≧ 92%
  • Easy mount
  • Low Noise
  • Compact structure
Supplier's Site Datasheet

Technical Specifications

  Apex Dynamics USA
Product Category Gearboxes and Gearheads
Product Number ADR110 - 200
Product Name ADR Series 2-Stage Planetary Gearbox
Gearing Helical; Planetary
Operating Temperature 14 to 194 F (-10 to 90 C)
Gear Ratio 200 (X : 1)
Rated Output Torque 2035 In-lbs (2347 kg-cm)
Maximum Input Speed 8000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Right Angle Gearboxes - INSERT-A-SHAFT® CRL Washdown -  - Branham, W.C. Inc.
Specs
Reducer Style Shaft Mount
Shaft Alignment Right Angle
View Details
Gearbox - EMGA-40-P-G5-EAS-40 - Festo Corporation
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 5 (X : 1)
View Details
Spur Gearheads Series 16/5 S -  - FAULHABER MICROMO
Specs
Gearing Spur
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 10683 (X : 1)
View Details
10 TO 1, Bu-Ord Size 11 Gearhead - S9111A-T640A10S - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Ratio 10 (X : 1)
Rated Output Torque 1.25 In-lbs (1.44 kg-cm)
Backlash 20 arcmin
View Details