Apex Dynamics USA ADR Series 1-Stage Planetary Gearbox ADR110 - 14

Description
Special design for continuous(S1) or cyclic(S5) duty operation Output torque T2N : 14 Nm - 2000 Nm Ratios 1-stage : 4 / 5 / 7 / 10 / 14 / 20 2-stage : 20/25/35/40/50/70/10 0/140/200 *Only ADR047 2-stage offers 20 option. Low backlash 1-stage : ≤2 arcmin / ≤4 arcmin / ≤6 arcmin 2-stage : ≤4 arcmin / ≤7 arcmin / ≤9 arcmin high efficiency 1-stage : ≧ 95% 2-stage : ≧ 92% Easy mount Low Noise Compact structure
Description
Special design for continuous(S1) or cyclic(S5) duty operation Output torque T2N : 14 Nm - 2000 Nm Ratios 1-stage : 4 / 5 / 7 / 10 / 14 / 20 2-stage : 20/25/35/40/50/70/10 0/140/200 *Only ADR047 2-stage offers 20 option. Low backlash 1-stage : ≤2 arcmin / ≤4 arcmin / ≤6 arcmin 2-stage : ≤4 arcmin / ≤7 arcmin / ≤9 arcmin high efficiency 1-stage : ≧ 95% 2-stage : ≧ 92% Easy mount Low Noise Compact structure
Datasheet
Datasheet Summary
Powered by GS/AI

The ADR110-14 is a 1-stage planetary gearbox designed for both continuous (S1) and cyclic (S5) duty operations. It offers an output torque range from 14 Nm to 2000 Nm, making it suitable for various applications requiring reliable torque transmission. The gearbox features multiple gear ratios of 4, 5, 7, 10, 14, and 20, allowing for flexibility in speed and torque adjustments. This gearbox is characterized by low backlash, with specifications of ,â§2 arcmin, ,â§4 arcmin, and ,â§6 arcmin depending on the configuration. It boasts high efficiency, achieving a minimum of 95%, which contributes to energy savings and performance reliability. The compact structure facilitates easy mounting, while its low noise operation enhances user comfort in environments where noise levels are a concern. Overall, the ADR110-14 is a robust option for engineers seeking a high-performance gearbox for their projects.

Datasheet Summary
Powered by GS/AI

The ADR110-14 is a 1-stage planetary gearbox designed for both continuous (S1) and cyclic (S5) duty operations. It offers an output torque range from 14 Nm to 2000 Nm, making it suitable for various applications requiring reliable torque transmission. The gearbox features multiple gear ratios of 4, 5, 7, 10, 14, and 20, allowing for flexibility in speed and torque adjustments. This gearbox is characterized by low backlash, with specifications of ,â§2 arcmin, ,â§4 arcmin, and ,â§6 arcmin depending on the configuration. It boasts high efficiency, achieving a minimum of 95%, which contributes to energy savings and performance reliability. The compact structure facilitates easy mounting, while its low noise operation enhances user comfort in environments where noise levels are a concern. Overall, the ADR110-14 is a robust option for engineers seeking a high-performance gearbox for their projects.

Suppliers

Company
Product
Description
Supplier Links
ADR Series 1-Stage Planetary Gearbox - ADR110 - 14 - Apex Dynamics USA
Ronkonkoma, NY, USA
ADR Series 1-Stage Planetary Gearbox
ADR110 - 14
ADR Series 1-Stage Planetary Gearbox ADR110 - 14
Special design for continuous(S1) or cyclic(S5) duty operation Output torque T2N : 14 Nm - 2000 Nm Ratios 1-stage : 4 / 5 / 7 / 10 / 14 / 20 2-stage : 20/25/35/40/50/70/10 0/140/200 *Only ADR047 2-stage offers 20 option. Low backlash 1-stage : ≤2 arcmin / ≤4 arcmin / ≤6 arcmin 2-stage : ≤4 arcmin / ≤7 arcmin / ≤9 arcmin high efficiency 1-stage : ≧ 95% 2-stage : ≧ 92% Easy mount Low Noise Compact structure

Special design for continuous(S1) or cyclic(S5) duty operation

  • Output torque
    T2N : 14 Nm - 2000 Nm
  • Ratios
    1-stage : 4 / 5 / 7 / 10 / 14 / 20
    2-stage : 20/25/35/40/50/70/100/140/200 *Only ADR047 2-stage offers 20 option.
  • Low backlash
    1-stage : ≤2 arcmin / ≤4 arcmin / ≤6 arcmin
    2-stage : ≤4 arcmin / ≤7 arcmin / ≤9 arcmin
  • high efficiency
    1-stage : ≧ 95%
    2-stage : ≧ 92%
  • Easy mount
  • Low Noise
  • Compact structure
Supplier's Site Datasheet

Technical Specifications

  Apex Dynamics USA
Product Category Gearboxes and Gearheads
Product Number ADR110 - 14
Product Name ADR Series 1-Stage Planetary Gearbox
Gearing Helical; Planetary
Operating Temperature 14 to 194 F (-10 to 90 C)
Gear Ratio 14 (X : 1)
Rated Output Torque 2655 In-lbs (3061 kg-cm)
Maximum Input Speed 8000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Splitter Gearboxes - AM 216B-BD-BDS - jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.5400 to 1.47 (X : 1)
Rated Output Torque 1770 to 3230 In-lbs (2041 to 3724 kg-cm)
View Details
Micro Planetary Gearheads Series 06A -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -4 to 140 F (-20 to 60 C)
Gear Ratio 25 (X : 1)
View Details
KHK KBX-152T, T Type, Size 15, Right Angle, KBX Bevel Box - kbx-152t - KHK USA, Inc.
Specs
Gear Ratio 2 (X : 1)
Weight 4.85 lbs (2.2 kg)
View Details
Gearbox - EMGC-40-P-G5-SEC-67 - Festo Corporation
Specs
Gearing Planetary
Operating Temperature -4 to 194 F (-20 to 90 C)
Gear Ratio 5 (X : 1)
View Details