Apex Dynamics USA AD Series 2-Stage Planetary Gearbox AD255 - 35

Description
Special design for continuous(S1) or cyclic(S5) duty operation Output torque T2N : 14 Nm - 2000 Nm Ratios 1-stage : 4 / 5 / 7 / 10 2-stage : 20/25/35/40/50/70/10 0/16/21/31/61/91 Low backlash 1-stage : ≤1 arcmin / ≤3 arcmin / ≤5 arcmin 2-stage : ≤3 arcmin / ≤5 arcmin / ≤7 arcmin high efficiency 1-stage : ≧ 97% 2-stage : ≧ 94% Easy mount Low Noise Compact structure
Datasheet
Description
Special design for continuous(S1) or cyclic(S5) duty operation Output torque T2N : 14 Nm - 2000 Nm Ratios 1-stage : 4 / 5 / 7 / 10 2-stage : 20/25/35/40/50/70/10 0/16/21/31/61/91 Low backlash 1-stage : ≤1 arcmin / ≤3 arcmin / ≤5 arcmin 2-stage : ≤3 arcmin / ≤5 arcmin / ≤7 arcmin high efficiency 1-stage : ≧ 97% 2-stage : ≧ 94% Easy mount Low Noise Compact structure
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AD Series 2-Stage Planetary Gearbox - AD255 - 35 - Apex Dynamics USA
Ronkonkoma, NY, USA
AD Series 2-Stage Planetary Gearbox
AD255 - 35
AD Series 2-Stage Planetary Gearbox AD255 - 35
Special design for continuous(S1) or cyclic(S5) duty operation Output torque T2N : 14 Nm - 2000 Nm Ratios 1-stage : 4 / 5 / 7 / 10 2-stage : 20/25/35/40/50/70/10 0/16/21/31/61/91 Low backlash 1-stage : ≤1 arcmin / ≤3 arcmin / ≤5 arcmin 2-stage : ≤3 arcmin / ≤5 arcmin / ≤7 arcmin high efficiency 1-stage : ≧ 97% 2-stage : ≧ 94% Easy mount Low Noise Compact structure

Special design for continuous(S1) or cyclic(S5) duty operation

  • Output torque
    T2N : 14 Nm - 2000 Nm
  • Ratios
    1-stage : 4 / 5 / 7 / 10
    2-stage : 20/25/35/40/50/70/100/16/21/31/61/91
  • Low backlash
    1-stage : ≤1 arcmin / ≤3 arcmin / ≤5 arcmin
    2-stage : ≤3 arcmin / ≤5 arcmin / ≤7 arcmin
  • high efficiency
    1-stage : ≧ 97%
    2-stage : ≧ 94%
  • Easy mount
  • Low Noise
  • Compact structure
Supplier's Site Datasheet

Technical Specifications

  Apex Dynamics USA
Product Category Gearboxes and Gearheads
Product Number AD255 - 35
Product Name AD Series 2-Stage Planetary Gearbox
Gearing Helical; Planetary
Operating Temperature 14 to 194 F (-10 to 90 C)
Gear Ratio 35 (X : 1)
Rated Output Torque 15929 In-lbs (18367 kg-cm)
Maximum Input Speed 4000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Engine Turning Mechanism -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Gearing Spur
Rated Output Torque 0.0 to 7080 In-lbs (0.0 to 8163 kg-cm)
Reducer Style Motor Mount / Gearhead
View Details
Planetary Gearheads Series 17/1 -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 1367 (X : 1)
View Details
KHK CBX-191TA, T Type, Size 19, Style A, CBX Bevel Box - cbx-191ta - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details
Gearbox - EMGC-40-P-G4-SEC-67 - Festo Corporation
Specs
Gearing Planetary
Operating Temperature -4 to 194 F (-20 to 90 C)
Gear Ratio 4 (X : 1)
View Details