Apex Dynamics USA AD Series 1-Stage Planetary Gearbox AD140 - 7

Description
Special design for continuous(S1) or cyclic(S5) duty operation Output torque T2N : 14 Nm - 2000 Nm Ratios 1-stage : 4 / 5 / 7 / 10 2-stage : 20/25/35/40/50/70/10 0/16/21/31/61/91 Low backlash 1-stage : ≤1 arcmin / ≤3 arcmin / ≤5 arcmin 2-stage : ≤3 arcmin / ≤5 arcmin / ≤7 arcmin high efficiency 1-stage : ≧ 97% 2-stage : ≧ 94% Easy mount Low Noise Compact structure
Datasheet
Description
Special design for continuous(S1) or cyclic(S5) duty operation Output torque T2N : 14 Nm - 2000 Nm Ratios 1-stage : 4 / 5 / 7 / 10 2-stage : 20/25/35/40/50/70/10 0/16/21/31/61/91 Low backlash 1-stage : ≤1 arcmin / ≤3 arcmin / ≤5 arcmin 2-stage : ≤3 arcmin / ≤5 arcmin / ≤7 arcmin high efficiency 1-stage : ≧ 97% 2-stage : ≧ 94% Easy mount Low Noise Compact structure
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AD Series 1-Stage Planetary Gearbox - AD140 - 7 - Apex Dynamics USA
Ronkonkoma, NY, USA
AD Series 1-Stage Planetary Gearbox
AD140 - 7
AD Series 1-Stage Planetary Gearbox AD140 - 7
Special design for continuous(S1) or cyclic(S5) duty operation Output torque T2N : 14 Nm - 2000 Nm Ratios 1-stage : 4 / 5 / 7 / 10 2-stage : 20/25/35/40/50/70/10 0/16/21/31/61/91 Low backlash 1-stage : ≤1 arcmin / ≤3 arcmin / ≤5 arcmin 2-stage : ≤3 arcmin / ≤5 arcmin / ≤7 arcmin high efficiency 1-stage : ≧ 97% 2-stage : ≧ 94% Easy mount Low Noise Compact structure

Special design for continuous(S1) or cyclic(S5) duty operation

  • Output torque
    T2N : 14 Nm - 2000 Nm
  • Ratios
    1-stage : 4 / 5 / 7 / 10
    2-stage : 20/25/35/40/50/70/100/16/21/31/61/91
  • Low backlash
    1-stage : ≤1 arcmin / ≤3 arcmin / ≤5 arcmin
    2-stage : ≤3 arcmin / ≤5 arcmin / ≤7 arcmin
  • high efficiency
    1-stage : ≧ 97%
    2-stage : ≧ 94%
  • Easy mount
  • Low Noise
  • Compact structure
Supplier's Site Datasheet

Technical Specifications

  Apex Dynamics USA
Product Category Gearboxes and Gearheads
Product Number AD140 - 7
Product Name AD Series 1-Stage Planetary Gearbox
Gearing Helical; Planetary
Operating Temperature 14 to 194 F (-10 to 90 C)
Gear Ratio 7 (X : 1)
Rated Output Torque 4867 In-lbs (5612 kg-cm)
Maximum Input Speed 6000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

K24 Sleeve Bearing Mini Motor Gearhead - K24-2R-0-128 - Portescap
Specs
Gearing Spur
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 128 (X : 1)
View Details
Splitter Gearboxes - AM 330B-BD-BDS - jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.4900 to 1.5 (X : 1)
Rated Output Torque 3186 to 5973 In-lbs (3673 to 6888 kg-cm)
View Details
CaesarPlanetary® Precision Planetary Gearbox - KVX-B - KOFON Motion Group
Specs
Gearing Helical; Planetary
Gear Ratio 3 to 100 (X : 1)
Backlash 3 to 9 arcmin
View Details
GB28 25:1 Bronze - GB28-25B - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 25 (X : 1)
Rated Output Torque 44.25 In-lbs (51.02 kg-cm)
View Details