Apex Dynamics USA Gear Head AD110-P2

Description
REDUCTION GEAR BOX, 7:1RATIO, BACKLASH<5, (FLANGE) 110 MM, AD (STRAIGHT), AD / ADR / ADS SERIES, STAINLESS STEEL, IP65. FREE 2 YEAR RADWELL WARRANTY
Description
REDUCTION GEAR BOX, 7:1RATIO, BACKLASH<5, (FLANGE) 110 MM, AD (STRAIGHT), AD / ADR / ADS SERIES, STAINLESS STEEL, IP65. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Head - 55036712 - Radwell International
Willingboro, NJ, United States
Gear Head
55036712
Gear Head 55036712
REDUCTION GEAR BOX, 7:1RATIO, BACKLASH<5, (FLANGE) 110 MM, AD (STRAIGHT), AD / ADR / ADS SERIES, STAINLESS STEEL, IP65. FREE 2 YEAR RADWELL WARRANTY

REDUCTION GEAR BOX, 7:1RATIO, BACKLASH<5, (FLANGE) 110 MM, AD (STRAIGHT), AD / ADR / ADS SERIES, STAINLESS STEEL, IP65. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 55036712
Product Name Gear Head
Unlock Full Specs
to access all available technical data

Similar Products

Gearboxes - 8929252 - RS Components, Ltd.
Specs
Gearing Spur; Spur
Gear Ratio 8 (X : 1)
Length 1 inch (25.4 mm)
View Details
LWS Range - LWS - parvalux by maxon
parvalux by maxon
Specs
Gearing Spur; Worm
Gear Ratio 6 (X : 1)
Rated Output Torque 398 to 885 In-lbs (459 to 1020 kg-cm)
View Details
Spur Gearheads Series 16/5 S -  - FAULHABER MICROMO
Specs
Gearing Spur
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 10683 (X : 1)
View Details
KHK CBX-191TA, T Type, Size 19, Style A, CBX Bevel Box - cbx-191ta - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details