Apex Dynamics USA ABR Series 1-Stage Planetary Gearbox ABR220 - 4

Description
Special design for continuous(S1) or cyclic(S5) duty operation Output torque T2N : 9 Nm - 2000 Nm Ratios 1-stage :3/4/5/6/7/8/9/10/14 /20 2-stage : 15/20/25/30/35/40/45 /50/60/70 80/90/100/120/140/16 0/180/200 *Only ABR042 2-stage offers 15,20 option. Low backlash 1-stage : ≤2arcmin / ≤4arcmin / ≤6arcmin 2-stage : ≤4arcmin / ≤7arcmin / ≤9arcmin high efficiency 1-stage :≧ 95% 2-stage :≧ 92% Easy mount Low Noise
Datasheet
Description
Special design for continuous(S1) or cyclic(S5) duty operation Output torque T2N : 9 Nm - 2000 Nm Ratios 1-stage :3/4/5/6/7/8/9/10/14 /20 2-stage : 15/20/25/30/35/40/45 /50/60/70 80/90/100/120/140/16 0/180/200 *Only ABR042 2-stage offers 15,20 option. Low backlash 1-stage : ≤2arcmin / ≤4arcmin / ≤6arcmin 2-stage : ≤4arcmin / ≤7arcmin / ≤9arcmin high efficiency 1-stage :≧ 95% 2-stage :≧ 92% Easy mount Low Noise
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ABR Series 1-Stage Planetary Gearbox - ABR220 - 4 - Apex Dynamics USA
Ronkonkoma, NY, USA
ABR Series 1-Stage Planetary Gearbox
ABR220 - 4
ABR Series 1-Stage Planetary Gearbox ABR220 - 4
Special design for continuous(S1) or cyclic(S5) duty operation Output torque T2N : 9 Nm - 2000 Nm Ratios 1-stage :3/4/5/6/7/8/9/10/14 /20 2-stage : 15/20/25/30/35/40/45 /50/60/70 80/90/100/120/140/16 0/180/200 *Only ABR042 2-stage offers 15,20 option. Low backlash 1-stage : ≤2arcmin / ≤4arcmin / ≤6arcmin 2-stage : ≤4arcmin / ≤7arcmin / ≤9arcmin high efficiency 1-stage :≧ 95% 2-stage :≧ 92% Easy mount Low Noise

Special design for continuous(S1) or cyclic(S5) duty operation

  • Output torque
    T2N : 9 Nm - 2000 Nm
  • Ratios
    1-stage :3/4/5/6/7/8/9/10/14/20
    2-stage :
    15/20/25/30/35/40/45/50/60/70
    80/90/100/120/140/160/180/200
    *Only ABR042 2-stage offers 15,20 option.
  • Low backlash
    1-stage : ≤2arcmin / ≤4arcmin / ≤6arcmin
    2-stage : ≤4arcmin / ≤7arcmin / ≤9arcmin
  • high efficiency
    1-stage :≧ 95%
    2-stage :≧ 92%
  • Easy mount
  • Low Noise
Supplier's Site Datasheet

Technical Specifications

  Apex Dynamics USA
Product Category Gearboxes and Gearheads
Product Number ABR220 - 4
Product Name ABR Series 1-Stage Planetary Gearbox
Gearing Helical; Planetary
Operating Temperature 14 to 194 F (-10 to 90 C)
Gear Ratio 4 (X : 1)
Rated Output Torque 14867 In-lbs (17143 kg-cm)
Maximum Input Speed 4000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Splitter Gearboxes - AM 365 - jbj Techniques Limited
jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.6900 to 1.45 (X : 1)
Rated Output Torque 10619 to 15044 In-lbs (12245 to 17347 kg-cm)
View Details
Micro Planetary Gearheads Series 03B -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -4 to 140 F (-20 to 60 C)
Gear Ratio 25 (X : 1)
View Details
KHK KBX-202T, T Type, Size 20, Right Angle, KBX Bevel Box - kbx-202t - KHK USA, Inc.
Specs
Gear Ratio 2 (X : 1)
Weight 7.5 lbs (3.4 kg)
View Details
Gearbox - EMGA-40-A-G5-40P - Festo Corporation
Specs
Gearing Angular gear
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 5 (X : 1)
View Details