Apex Dynamics USA ABR Series 2-Stage Planetary Gearbox ABR142 - 120

Description
Special design for continuous(S1) or cyclic(S5) duty operation Output torque T2N : 9 Nm - 2000 Nm Ratios 1-stage :3/4/5/6/7/8/9/10/14 /20 2-stage : 15/20/25/30/35/40/45 /50/60/70 80/90/100/120/140/16 0/180/200 *Only ABR042 2-stage offers 15,20 option. Low backlash 1-stage : ≤2arcmin / ≤4arcmin / ≤6arcmin 2-stage : ≤4arcmin / ≤7arcmin / ≤9arcmin high efficiency 1-stage :≧ 95% 2-stage :≧ 92% Easy mount Low Noise
Datasheet
Description
Special design for continuous(S1) or cyclic(S5) duty operation Output torque T2N : 9 Nm - 2000 Nm Ratios 1-stage :3/4/5/6/7/8/9/10/14 /20 2-stage : 15/20/25/30/35/40/45 /50/60/70 80/90/100/120/140/16 0/180/200 *Only ABR042 2-stage offers 15,20 option. Low backlash 1-stage : ≤2arcmin / ≤4arcmin / ≤6arcmin 2-stage : ≤4arcmin / ≤7arcmin / ≤9arcmin high efficiency 1-stage :≧ 95% 2-stage :≧ 92% Easy mount Low Noise
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ABR Series 2-Stage Planetary Gearbox - ABR142 - 120 - Apex Dynamics USA
Ronkonkoma, NY, USA
ABR Series 2-Stage Planetary Gearbox
ABR142 - 120
ABR Series 2-Stage Planetary Gearbox ABR142 - 120
Special design for continuous(S1) or cyclic(S5) duty operation Output torque T2N : 9 Nm - 2000 Nm Ratios 1-stage :3/4/5/6/7/8/9/10/14 /20 2-stage : 15/20/25/30/35/40/45 /50/60/70 80/90/100/120/140/16 0/180/200 *Only ABR042 2-stage offers 15,20 option. Low backlash 1-stage : ≤2arcmin / ≤4arcmin / ≤6arcmin 2-stage : ≤4arcmin / ≤7arcmin / ≤9arcmin high efficiency 1-stage :≧ 95% 2-stage :≧ 92% Easy mount Low Noise

Special design for continuous(S1) or cyclic(S5) duty operation

  • Output torque
    T2N : 9 Nm - 2000 Nm
  • Ratios
    1-stage :3/4/5/6/7/8/9/10/14/20
    2-stage :
    15/20/25/30/35/40/45/50/60/70
    80/90/100/120/140/160/180/200
    *Only ABR042 2-stage offers 15,20 option.
  • Low backlash
    1-stage : ≤2arcmin / ≤4arcmin / ≤6arcmin
    2-stage : ≤4arcmin / ≤7arcmin / ≤9arcmin
  • high efficiency
    1-stage :≧ 95%
    2-stage :≧ 92%
  • Easy mount
  • Low Noise
Supplier's Site Datasheet

Technical Specifications

  Apex Dynamics USA
Product Category Gearboxes and Gearheads
Product Number ABR142 - 120
Product Name ABR Series 2-Stage Planetary Gearbox
Gearing Helical; Planetary
Operating Temperature 14 to 194 F (-10 to 90 C)
Gear Ratio 120 (X : 1)
Rated Output Torque 5310 In-lbs (6122 kg-cm)
Maximum Input Speed 6000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Right Angle Gearboxes - Worm - BWG4™ -  - Branham, W.C. Inc.
Specs
Gear Ratio 10 to 20 (X : 1)
Rated Output Torque 624 In-lbs (720 kg-cm)
Maximum Input Speed 1800 rpm
View Details
Gearboxes - 2166626 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gearing Worm; Worm
Length 10.49 inch (266 mm)
Height 4.72 inch (120 mm)
View Details
DATORKER ® Strain Wave Gearing Systems - DSH-PH Series - HIWIN Corporation
Specs
Reducer Style Motor Mount / Gearhead
View Details
R22 Ball Bearing Mini Motor Gearhead - R22-2R-0-159 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 159 (X : 1)
View Details