Apex Dynamics USA AB Series 1-Stage Planetary Gearbox AB115 - 4

Description
Special design for continuous(S1) or cyclic(S5) duty operation Output torque T2N : 14 Nm - 2000 Nm Ratios 1-stage : 3 / 4 / 5 / 6 / 7 / 8 / 9 / 10 2-stage : 15 / 20 / 25 / 30 / 35 / 40 / 45 / 50 / 60 / 70 / 80 / 90 / 100 Low backlash 1-stage : ≤1arcmin / ≤3arcmin / ≤5arcmin 2-stage : ≤3arcmin / ≤5arcmin / ≤7arcmin high efficiency 1-stage : ≧ 97% 2-stage : ≧ 94% Easy mount Low Noise Compact structure
Datasheet
Description
Special design for continuous(S1) or cyclic(S5) duty operation Output torque T2N : 14 Nm - 2000 Nm Ratios 1-stage : 3 / 4 / 5 / 6 / 7 / 8 / 9 / 10 2-stage : 15 / 20 / 25 / 30 / 35 / 40 / 45 / 50 / 60 / 70 / 80 / 90 / 100 Low backlash 1-stage : ≤1arcmin / ≤3arcmin / ≤5arcmin 2-stage : ≤3arcmin / ≤5arcmin / ≤7arcmin high efficiency 1-stage : ≧ 97% 2-stage : ≧ 94% Easy mount Low Noise Compact structure
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AB Series 1-Stage Planetary Gearbox - AB115 - 4 - Apex Dynamics USA
Ronkonkoma, NY, USA
AB Series 1-Stage Planetary Gearbox
AB115 - 4
AB Series 1-Stage Planetary Gearbox AB115 - 4
Special design for continuous(S1) or cyclic(S5) duty operation Output torque T2N : 14 Nm - 2000 Nm Ratios 1-stage : 3 / 4 / 5 / 6 / 7 / 8 / 9 / 10 2-stage : 15 / 20 / 25 / 30 / 35 / 40 / 45 / 50 / 60 / 70 / 80 / 90 / 100 Low backlash 1-stage : ≤1arcmin / ≤3arcmin / ≤5arcmin 2-stage : ≤3arcmin / ≤5arcmin / ≤7arcmin high efficiency 1-stage : ≧ 97% 2-stage : ≧ 94% Easy mount Low Noise Compact structure

Special design for continuous(S1) or cyclic(S5) duty operation

  • Output torque
    T2N : 14 Nm - 2000 Nm
  • Ratios
    1-stage : 3 / 4 / 5 / 6 / 7 / 8 / 9 / 10
    2-stage : 15 / 20 / 25 / 30 / 35 / 40 / 45 / 50 /
    60 / 70 / 80 / 90 / 100
  • Low backlash
    1-stage : ≤1arcmin / ≤3arcmin / ≤5arcmin
    2-stage : ≤3arcmin / ≤5arcmin / ≤7arcmin
  • high efficiency
    1-stage : ≧ 97%
    2-stage : ≧ 94%
  • Easy mount
  • Low Noise
  • Compact structure
Supplier's Site Datasheet

Technical Specifications

  Apex Dynamics USA
Product Category Gearboxes and Gearheads
Product Number AB115 - 4
Product Name AB Series 1-Stage Planetary Gearbox
Gearing Helical; Planetary
Operating Temperature 14 to 194 F (-10 to 90 C)
Gear Ratio 4 (X : 1)
Rated Output Torque 2566 In-lbs (2959 kg-cm)
Maximum Input Speed 8000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Right Angle Gearboxes - Worm - BWG4™ -  - Branham, W.C. Inc.
Specs
Gear Ratio 10 to 20 (X : 1)
Rated Output Torque 624 In-lbs (720 kg-cm)
Maximum Input Speed 1800 rpm
View Details
Gearboxes - 2166492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gearing Worm; Worm
Length 4.72 inch (120 mm)
Height 2.48 inch (63 mm)
View Details
DATORKER ® Strain Wave Gearing Systems - DSH-PH Series - HIWIN Corporation
Specs
Reducer Style Motor Mount / Gearhead
View Details
R13 Ball Bearing Mini Motor Gearhead - R13-2R-0-30.2 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 185 F (-30 to 85 C)
Gear Ratio 30.25 (X : 1)
View Details