Apex Dynamics USA Gear Box AB090-005-S2-P2

Description
GEARBOX, 5:1 RATIO, STANDARD BACKLASH, SIZE 90 MM, 1-1/2 INCH KEYED OUTPUT SHAFT. FREE 2 YEAR RADWELL WARRANTY
Description
GEARBOX, 5:1 RATIO, STANDARD BACKLASH, SIZE 90 MM, 1-1/2 INCH KEYED OUTPUT SHAFT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Box - 127759105 - Radwell International
Willingboro, NJ, United States
Gear Box
127759105
Gear Box 127759105
GEARBOX, 5:1 RATIO, STANDARD BACKLASH, SIZE 90 MM, 1-1/2 INCH KEYED OUTPUT SHAFT. FREE 2 YEAR RADWELL WARRANTY

GEARBOX, 5:1 RATIO, STANDARD BACKLASH, SIZE 90 MM, 1-1/2 INCH KEYED OUTPUT SHAFT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 127759105
Product Name Gear Box
Unlock Full Specs
to access all available technical data

Similar Products

Splitter Gearboxes - AM 232B-BD-BDS - jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.4900 to 1 (X : 1)
Rated Output Torque 7080 to 10177 In-lbs (8163 to 11735 kg-cm)
View Details
Planetary Gearheads Series 30/1 -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 43 (X : 1)
View Details
KHK CBX-191LC, L Type, Size 19, Style C, CBX Bevel Box - cbx-191lc - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details
Gearbox - EMGC-60-P-G4-SEC-67 - Festo Corporation
Specs
Gearing Planetary
Operating Temperature -4 to 194 F (-20 to 90 C)
Gear Ratio 4 (X : 1)
View Details