Apex Dynamics USA Gear Box AB060S2P2

Description
***DO NOT USE / MODEL# ONLY / NEEDS RATIO TO COMPLETE PART#. FREE 2 YEAR RADWELL WARRANTY
Description
***DO NOT USE / MODEL# ONLY / NEEDS RATIO TO COMPLETE PART#. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Box - 226632425 - Radwell International
Willingboro, NJ, United States
Gear Box
226632425
Gear Box 226632425
***DO NOT USE / MODEL# ONLY / NEEDS RATIO TO COMPLETE PART#. FREE 2 YEAR RADWELL WARRANTY

***DO NOT USE / MODEL# ONLY / NEEDS RATIO TO COMPLETE PART#. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 226632425
Product Name Gear Box
Unlock Full Specs
to access all available technical data

Similar Products

R32 Ball Bearing Mini Motor Gearhead - R32-2R-0-99.8 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 185 F (-30 to 85 C)
Gear Ratio 99.8 (X : 1)
View Details
M Box 4:1 Composite - M4C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 4 (X : 1)
Rated Output Torque 70.8 In-lbs (81.63 kg-cm)
View Details
Micro Planetary Gearheads Series 06A -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -4 to 140 F (-20 to 60 C)
Gear Ratio 25 (X : 1)
View Details
KHK CBX-191LG, L Type, Size 19, Style G, CBX Bevel Box - cbx-191lg - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details