APEM GmbH Tactile Switches 5GTH9652242

Description
Tactile Switches Switch TH 6.5N. Green Led
Datasheet
Description
Tactile Switches Switch TH 6.5N. Green Led
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 5GTH9652242 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Tactile Switches
5GTH9652242
Tactile Switches 5GTH9652242
Tactile Switches Switch TH 6.5N. Green Led

Tactile Switches Switch TH 6.5N. Green Led

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches
Product Number 5GTH9652242
Product Name Tactile Switches
Features Illuminated Switch; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 123385070 - Radwell International
Specs
Switch Type Tact Switch
View Details
22mm Illuminated  Selector Push Buttons - 2ASL8LB-4-230 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
B3W Sealed Tactile Switch - B3W-1022 - Aratas America LLC
Specs
Switch Dimensions 5 x 6 x 6.6 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers