APEM GmbH Tactile Switches 5GSH93582R

Description
Tactile Switches Switch SMD 3.5N YELLOW/red TR
Datasheet
Description
Tactile Switches Switch SMD 3.5N YELLOW/red TR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 5GSH93582R - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Tactile Switches
5GSH93582R
Tactile Switches 5GSH93582R
Tactile Switches Switch SMD 3.5N YELLOW/red TR

Tactile Switches Switch SMD 3.5N YELLOW/red TR

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches
Product Number 5GSH93582R
Product Name Tactile Switches
Features Illuminated Switch; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
22mm Illuminated  Selector Push Buttons - 2ASL3LB-4-110 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
B3W-9 Illuminated Tactile Switch - B3W-9012-B2N - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers