APEM GmbH Tactile Switches 5GSH9352242R

Description
Tactile Switches Switch SMD 3.5N. Green Led.
Datasheet
Description
Tactile Switches Switch SMD 3.5N. Green Led.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 5GSH9352242R - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Tactile Switches
5GSH9352242R
Tactile Switches 5GSH9352242R
Tactile Switches Switch SMD 3.5N. Green Led.

Tactile Switches Switch SMD 3.5N. Green Led.

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches
Product Number 5GSH9352242R
Product Name Tactile Switches
Features Illuminated Switch; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 2425753-3 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
N program - NDL - Illuminated pushbutton - NDLBL -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
22mm Illuminated  Selector Push Buttons - 2ASL1LB-4-024 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
B3F Tactile Switch - B3F-4150 - Aratas America LLC
Specs
Switch Dimensions 7.3 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.3 lbs (0.1295 kg)
View Details
6 suppliers