APEM GmbH Tactile Switches 5GSH92061

Description
Tactile Switches Switch SMD 2N RED TR
Datasheet
Description
Tactile Switches Switch SMD 2N RED TR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 5GSH92061 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Tactile Switches
5GSH92061
Tactile Switches 5GSH92061
Tactile Switches Switch SMD 2N RED TR

Tactile Switches Switch SMD 2N RED TR

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches
Product Number 5GSH92061
Product Name Tactile Switches
Features Illuminated Switch; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
H program - HDT - Pushbuttons - HDT-BL-SW-927 -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
22mm Non-Illuminated  Selector  Push Buttons - 2AS2-4 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
B3W-9 Illuminated Tactile Switch - B3W-9002-R2C - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers