Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
TOUCH SWITCHES AND TACTILE SWITCHES
APEM GMBH
5GSH92042R -- TACTILE SWITCHES
APEM GmbH
Tactile Switches
5GSH92042R
Description
Tactile Switches Switch SMD 2N GREEN TR
VAST STOCK CO., LIMITED
Done
Datasheet
Description
Tactile Switches Switch SMD 2N GREEN TR
Datasheet
Suppliers
Company
Product
Description
Supplier Links
VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Tactile Switches
5GSH92042R
Tactile Switches
5GSH92042R
Tactile Switches Switch SMD 2N GREEN TR
Tactile Switches Switch SMD 2N GREEN TR
Buy Now
Datasheet
Technical Specifications
VAST STOCK CO., LIMITED
Product Category
Touch Switches and Tactile Switches
Product Number
5GSH92042R
Product Name
Tactile Switches
Features
Illuminated Switch; RoHS
Unlock Full Specs
to access all available technical data
Similar Products
Schmersal Inc.
H program - HDL - Illuminated pushbutton - HDL-BL-WS-302
Specs
Max. Mechanical Life
1.00E6 Number of electrical operations
Operating Temp
-13 to 176 F (-25 to 80 C)
View Details
Altech Corp.
22mm Illuminated Selector Push Buttons
2ASL5LB-1-110
Specs
Switch Type
Selector Switch
Actuator Specifications
Raised (Plunger Style) Pushbutton
Switch Function
Maintained Contact
View Details
TE Connectivity
Tactile Switches
1571217-1
Specs
Actuator Specifications
Extended
Switching Mechanism
Single Pole, Single Throw (SPST)
Terminal Type
Printed Circuit Board
View Details
3
suppliers
Aratas America LLC
Tactile Switch, 0.05A, 24Vdc, 230Gf, Tht; Product Range Omron Electronic Components
B3W1052
Specs
Terminal Type
Through Hole
Features
RoHS
Min. Actuating Force
0.5 lbs (0.2300 kg)
View Details