APEM GmbH Tactile Switches 5GSH9202242R

Description
Tactile Switches Switch SM 2.0N. Green/Yellow L
Datasheet
Description
Tactile Switches Switch SM 2.0N. Green/Yellow L
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 5GSH9202242R - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Tactile Switches
5GSH9202242R
Tactile Switches 5GSH9202242R
Tactile Switches Switch SM 2.0N. Green/Yellow L

Tactile Switches Switch SM 2.0N. Green/Yellow L

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches
Product Number 5GSH9202242R
Product Name Tactile Switches
Features Illuminated Switch; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 1-2213818-3 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
2 suppliers
R program - RD - Pushbutton - RDMRT -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
22mm Illuminated  Selector Push Buttons - 2ASL7LB-3-024 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
B3W-9 Illuminated Tactile Switch - B3W-9002-HG1N - Aratas America LLC
Specs
Switch Dimensions 11 x 10 x 10 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers