APEM GmbH Tactile Switches 5ETH965

Description
Tactile Switches 50mA 24VDC 6.5N ThruHole IP67
Datasheet
Description
Tactile Switches 50mA 24VDC 6.5N ThruHole IP67
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Tactile Switches
5ETH965
Tactile Switches 5ETH965
Tactile Switches 50mA 24VDC 6.5N ThruHole IP67

Tactile Switches 50mA 24VDC 6.5N ThruHole IP67

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches
Product Number 5ETH965
Product Name Tactile Switches
Switching Mechanism Single Pole, Single Throw (SPST)
Terminal Type Solder Pin
Features RoHS
Min. Actuating Force 1.5 lbs (0.6627 kg)
Unlock Full Specs
to access all available technical data

Similar Products

H program - HDL/HDR/HDT - Mushroom button - HDTP30-BL-GN -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
22mm Twin Touch Metal Operators - 2ATF1-P2-IO - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Alternate Contact (Push-Push); Twin Touch
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
Tactile Switches - 2337243-2 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
2 suppliers
B3W-9 Illuminated Tactile Switch - B3W-9002-Y1C - Aratas America LLC
Specs
Switch Dimensions 11 x 10 x 10 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers