APEM GmbH Tactile Switches 3ETH9-15.0

Description
Tactile Switches 15mm Blk Act High Tmp T.H.
Datasheet
Description
Tactile Switches 15mm Blk Act High Tmp T.H.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 3ETH9-15.0 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Tactile Switches
3ETH9-15.0
Tactile Switches 3ETH9-15.0
Tactile Switches 15mm Blk Act High Tmp T.H.

Tactile Switches 15mm Blk Act High Tmp T.H.

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches
Product Number 3ETH9-15.0
Product Name Tactile Switches
Switching Mechanism Single Pole, Single Throw (SPST)
Terminal Type Solder Pin
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 486-4286-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
Hall Effect Linear Output Pushbutton Switch - HPL - OTTO Controls
Specs
Switch Function Momentary Contact
Features Weather resistant or waterproof
Min. Actuating Force 3.0 lbs (1.36 kg)
View Details
B3W-9 Illuminated Tactile Switch - B3W-9002-R1C - Aratas America LLC
Specs
Switch Dimensions 11 x 10 x 10 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details