Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
SWITCH SEALING BOOTS
APEM COMPONENTS, INC.
U2606 -- PUSH BUTTON CAPS
APEM Components, Inc.
Push Button Caps
U2606
Description
Red 13mm pushbutton cap 4mm plunger
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Red 13mm pushbutton cap 4mm plunger
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Caps
4846282
Push Button Caps
4846282
Red 13mm pushbutton cap 4mm plunger
Red 13mm pushbutton cap 4mm plunger
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Switch Sealing Boots
Product Number
4846282
Product Name
Push Button Caps
Switch Configuration
Pushbutton
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Toggle Switch Caps & Boots
9131686
Specs
Switch Configuration
Toggle
Color
Black
View Details
ZAGO Manufacturing Company, Inc.
Circuit Breaker Boots
Specs
Specialty Configuration
Circuit Breaker
Boot Style
Full
Features
MIL; EMIRFI (optional feature)
View Details
APM Hexseal Corp.
Full Toggle Switch Boots with Constant Inner Diameter
1131/26 M12x.75
Specs
Switch Configuration
Toggle
Max. Toggle Height Above Bushing
0.900"
Boot Style
Full
View Details
Eaton Corporation
Pushbutton Boot
10250TA10
Specs
Switch Configuration
Pushbutton
Color
GREEN
View Details
2
suppliers