APEM Components, Inc. Pushbutton Switch, Spdt, 500Ma, 48Vac, Pcb; Product Range Apem TP33WW080

Description
PUSHBUTTON SWITCH, SPDT, 500mA, 48VAC, PCB; Product Range:TP Series; Contact Configuration:SPST-N O; Switch Operation:Off-(On); Pushbutton Actuator Style:Round Plunger; Actuator / Cap Colour:Black; Contact Voltage VAC:20V RoHS Compliant: Yes
Datasheet
Description
PUSHBUTTON SWITCH, SPDT, 500mA, 48VAC, PCB; Product Range:TP Series; Contact Configuration:SPST-N O; Switch Operation:Off-(On); Pushbutton Actuator Style:Round Plunger; Actuator / Cap Colour:Black; Contact Voltage VAC:20V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switch, Spdt, 500Ma, 48Vac, Pcb; Product Range Apem - 93K0956 - Newark, An Avnet Company
Chicago, IL, United States
Pushbutton Switch, Spdt, 500Ma, 48Vac, Pcb; Product Range Apem
93K0956
Pushbutton Switch, Spdt, 500Ma, 48Vac, Pcb; Product Range Apem 93K0956
PUSHBUTTON SWITCH, SPDT, 500mA, 48VAC, PCB; Product Range:TP Series; Contact Configuration:SPST-N O; Switch Operation:Off-(On); Pushbutton Actuator Style:Round Plunger; Actuator / Cap Colour:Black; Contact Voltage VAC:20V RoHS Compliant: Yes

PUSHBUTTON SWITCH, SPDT, 500mA, 48VAC, PCB; Product Range:TP Series; Contact Configuration:SPST-NO; Switch Operation:Off-(On); Pushbutton Actuator Style:Round Plunger; Actuator / Cap Colour:Black; Contact Voltage VAC:20V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 93K0956
Product Name Pushbutton Switch, Spdt, 500Ma, 48Vac, Pcb; Product Range Apem
Switch Function Off-(On)
Unlock Full Specs
to access all available technical data

Similar Products

ComEx flex Illuminated Button - comexflex ex i illuminated button 1 - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 0.0013 HP
Base Material Thermoplastic / Plastic
View Details
Hardware - AT4013JF - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Pushbutton - 359537 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
View Details