APEM Components, Inc. Push Button Switches TP33W0080

Description
APEM TP33W0080 Push Button Switch
Request a Quote Datasheet
Description
APEM TP33W0080 Push Button Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push Button Switches - 664351 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
664351
Push Button Switches 664351
APEM TP33W0080 Push Button Switch

APEM TP33W0080 Push Button Switch

Supplier's Site
Pushbutton Switch, Spdt, 500Ma, 48Vac, Pcb; Product Range Apem - 26M4308 - Newark, An Avnet Company
Chicago, IL, United States
Pushbutton Switch, Spdt, 500Ma, 48Vac, Pcb; Product Range Apem
26M4308
Pushbutton Switch, Spdt, 500Ma, 48Vac, Pcb; Product Range Apem 26M4308
PUSHBUTTON SWITCH, SPDT, 500mA, 48VAC, PCB; Product Range:TP Series; Contact Configuration:SPST-N O; Switch Operation:Off-(On); Pushbutton Actuator Style:Round Plunger; Actuator / Cap Colour:Black; Contact Voltage VAC:20V RoHS Compliant: Yes

PUSHBUTTON SWITCH, SPDT, 500mA, 48VAC, PCB; Product Range:TP Series; Contact Configuration:SPST-NO; Switch Operation:Off-(On); Pushbutton Actuator Style:Round Plunger; Actuator / Cap Colour:Black; Contact Voltage VAC:20V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches
Product Number 664351 26M4308
Product Name Push Button Switches Pushbutton Switch, Spdt, 500Ma, 48Vac, Pcb; Product Range Apem
Actuator Specifications Plunger
Switch Function Momentary Contact Off-(On)
Switching Mechanism Single Pole, Single Throw (SPST); Single pole single throw (spst) Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Through hole
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 906618 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
PS Series Push Button Stations - PSEV-YM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:4.9 in (124.5 mm), x Width:3 in (83 mm)
Features Is UL listed
View Details