APEM Components, Inc. Push Button Switches TP33P0080

Description
APEM TP33P0080 Push Button Switch
Request a Quote Datasheet
Description
APEM TP33P0080 Push Button Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push Button Switches - 664323 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
664323
Push Button Switches 664323
APEM TP33P0080 Push Button Switch

APEM TP33P0080 Push Button Switch

Supplier's Site
Switch, Spst; Switch Operation Apem - 26M4307 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Spst; Switch Operation Apem
26M4307
Switch, Spst; Switch Operation Apem 26M4307
SWITCH, SPST; Switch Operation:Off-(On); Contact Configuration:SPST-N O; Contact Voltage AC Nom:20V; Contact Voltage DC Nom:20V; Contact Current Max:-; Switch Terminals:PC Pin; Product Range:TP Series; SVHC:No SVHC (15-Jan-2018); RoHS Compliant: Yes

SWITCH, SPST; Switch Operation:Off-(On); Contact Configuration:SPST-NO; Contact Voltage AC Nom:20V; Contact Voltage DC Nom:20V; Contact Current Max:-; Switch Terminals:PC Pin; Product Range:TP Series; SVHC:No SVHC (15-Jan-2018); RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches
Product Number 664323 26M4307
Product Name Push Button Switches Switch, Spst; Switch Operation Apem
Actuator Specifications Plunger
Switch Function Momentary Contact Off-(On)
Switching Mechanism Single Pole, Single Throw (SPST); Single pole single throw (spst) Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Through hole PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

A3A Lighted Pushbutton Switch - A3AA-91A1-00EY - Aratas America LLC
Specs
Switch Function Momentary Contact
Terminal Type PCB
Features Illuminated Switch
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-M-Y-2-FNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Push Button Switches - 1116527 - RS Components, Ltd.
Specs
Actuator Specifications Flat
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); Single pole single throw (spst)
View Details
Pushbutton - 26096682 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Configuration Normally Closed (NC)
View Details