APEM Components, Inc. Push Button Switches TP32W0080

Description
APEM TP32W0080 Push Button Switch
Request a Quote Datasheet
Description
APEM TP32W0080 Push Button Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push Button Switches - 664367 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
664367
Push Button Switches 664367
APEM TP32W0080 Push Button Switch

APEM TP32W0080 Push Button Switch

Supplier's Site
Switch, Spdt, 20V, Through Hole; Switch Operation Apem - 23M9700 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Spdt, 20V, Through Hole; Switch Operation Apem
23M9700
Switch, Spdt, 20V, Through Hole; Switch Operation Apem 23M9700
SWITCH, SPDT, 20V, THROUGH HOLE; Switch Operation:On-(On); Contact Configuration:SPDT; Contact Voltage AC Nom:20V; Contact Voltage DC Nom:20V; Contact Current Max:-; Switch Terminals:PC Pin; Product Range:TP Series; SVHC:No SVHC RoHS Compliant: Yes

SWITCH, SPDT, 20V, THROUGH HOLE; Switch Operation:On-(On); Contact Configuration:SPDT; Contact Voltage AC Nom:20V; Contact Voltage DC Nom:20V; Contact Current Max:-; Switch Terminals:PC Pin; Product Range:TP Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches
Product Number 664367 23M9700
Product Name Push Button Switches Switch, Spdt, 20V, Through Hole; Switch Operation Apem
Actuator Specifications Plunger
Switch Function Momentary Contact On-(On)
Switching Mechanism Single Pole, Single Throw (SPST); Single pole single throw (spst) Single Pole, Double Throw (SPDT); SPDT
Terminal Type Through hole PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 359567 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-M-R-2-NNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details