APEM Components, Inc. Push Button Switches TP32P0080

Description
APEM TP32P0080 Push Button Switch
Request a Quote Datasheet
Description
APEM TP32P0080 Push Button Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push Button Switches - 664339 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
664339
Push Button Switches 664339
APEM TP32P0080 Push Button Switch

APEM TP32P0080 Push Button Switch

Supplier's Site
Switches, Pushbutton, Spdt, 10Ma, 20V, Solder; Product Range Apem - 23M7536 - Newark, An Avnet Company
Chicago, IL, United States
Switches, Pushbutton, Spdt, 10Ma, 20V, Solder; Product Range Apem
23M7536
Switches, Pushbutton, Spdt, 10Ma, 20V, Solder; Product Range Apem 23M7536
SWITCHES, PUSHBUTTON, SPDT, 10mA, 20V, SOLDER; Product Range:TP Series; Contact Configuration:SPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Round Plunger; Actuator / Cap Colour:Black; Contact Voltage VAC:20V RoHS Compliant: Yes

SWITCHES, PUSHBUTTON, SPDT, 10mA, 20V, SOLDER; Product Range:TP Series; Contact Configuration:SPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Round Plunger; Actuator / Cap Colour:Black; Contact Voltage VAC:20V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches
Product Number 664339 23M7536
Product Name Push Button Switches Switches, Pushbutton, Spdt, 10Ma, 20V, Solder; Product Range Apem
Actuator Specifications Plunger
Switch Function Momentary Contact On-(On)
Switching Mechanism Single Pole, Single Throw (SPST); Single pole single throw (spst) Single Pole, Double Throw (SPDT); SPDT
Unlock Full Specs
to access all available technical data

Similar Products

PS Series Push Button Stations - PSEMSC-RM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed
View Details
Push Button Switches - 1758244 - RS Components, Ltd.
Specs
Actuator Specifications Push button
Switch Function Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT); Double pole double throw (dpdt)
View Details
Pushbutton - 917904 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details