APEM Components, Inc. Washable Tiny Push Button Switches TP Series

Description
Subminiature pushbutton switches available in single pole and double pole with gold or silver plated contacts and terminals. Process sealed with epoxy sealed terminals, o-ring sealed actuator angle, single piece housing available with numerous options.
Description
Subminiature pushbutton switches available in single pole and double pole with gold or silver plated contacts and terminals. Process sealed with epoxy sealed terminals, o-ring sealed actuator angle, single piece housing available with numerous options.

Suppliers

Company
Product
Description
Supplier Links
Washable Tiny Push Button Switches - TP Series - APEM Components, Inc.
Haverhill, MA, USA
Washable Tiny Push Button Switches
TP Series
Washable Tiny Push Button Switches TP Series
Subminiature pushbutton switches available in single pole and double pole with gold or silver plated contacts and terminals. Process sealed with epoxy sealed terminals, o-ring sealed actuator angle, single piece housing available with numerous options.

Subminiature pushbutton switches available in single pole and double pole with gold or silver plated contacts and terminals. Process sealed with epoxy sealed terminals, o-ring sealed actuator angle, single piece housing available with numerous options.

Supplier's Site

Technical Specifications

  APEM Components, Inc.
Product Category Pushbutton Switches
Product Number TP Series
Product Name Washable Tiny Push Button Switches
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Double Throw (SPDT); Double Pole, Double Throw (DPDT) (optional feature)
Terminal Type Straight PC Pins
Unlock Full Specs
to access all available technical data

Similar Products

Switches - Pushbutton Switches - 164SL511 - Shenzhen Shengyu Electronics Technology Limited
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switching Mechanism Double Pole, Single Throw (DPST); DPST-NO/NC
Terminal Type Solder Terminals
View Details
4 suppliers
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
PS Series Push Button Stations - PSEV-YM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:4.9 in (124.5 mm), x Width:3 in (83 mm)
Features Is UL listed
View Details