APEM Components, Inc. Rocker & Toggle Switches TL46WW00050

Description
Sealed Sub-Miniature Toggle Switch
Request a Quote Datasheet
Description
Sealed Sub-Miniature Toggle Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker & Toggle Switches - TL46WW00050 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
TL46WW00050
Rocker & Toggle Switches TL46WW00050
Sealed Sub-Miniature Toggle Switch

Sealed Sub-Miniature Toggle Switch

Buy Now
Shenzhen, China
Switches - Toggle Switches
TL46WW00050
Switches - Toggle Switches TL46WW00050
SWITCH TOGGLE DPDT 0.4VA 20V

SWITCH TOGGLE DPDT 0.4VA 20V

Supplier's Site
Switch, Toggle, Dpdt, 20V; Switch Operation Apem - 96C4348 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Dpdt, 20V; Switch Operation Apem
96C4348
Switch, Toggle, Dpdt, 20V; Switch Operation Apem 96C4348
SWITCH, TOGGLE, DPDT, 20V; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:TL Series; Switch Mounting:-; Contact Voltage AC Nom:20V; Switch Terminals:Solder; Contact Voltage DC Nom:20V RoHS Compliant: Yes

SWITCH, TOGGLE, DPDT, 20V; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:TL Series; Switch Mounting:-; Contact Voltage AC Nom:20V; Switch Terminals:Solder; Contact Voltage DC Nom:20V RoHS Compliant: Yes

Supplier's Site Datasheet
Toggle Switches - TL46WW00050 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Toggle Switches
TL46WW00050
Toggle Switches TL46WW00050
Toggle Switches DPDT 0.4VA 20VAC/DC 5.3mm On-On

Toggle Switches DPDT 0.4VA 20VAC/DC 5.3mm On-On

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number TL46WW00050 TL46WW00050 96C4348 TL46WW00050
Product Name Rocker & Toggle Switches Switches - Toggle Switches Switch, Toggle, Dpdt, 20V; Switch Operation Apem Toggle Switches
Switch Type Toggle Toggle Toggle Toggle
Toggle Actuator Standard Round
Momentary Contact Switch Function On-On
Pole & Throw Specifications Double Pole, Double Throw; DPDT Double Pole, Double Throw; DPDT
Terminal Type PC Pin Solder Terminals; Solder
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 450-07-2-2-13-ND - DigiKey
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Maintained
View Details
Tactile Mini Trim - T4-T - OTTO Controls
Specs
Switch Type Toggle
Features Dustproof
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Toggle Switches - 186269 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
View Details
20 Amp 3 Way Self-Grounding Toggle Switch, Commercial Grade - 1012S - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details