The Toggle Switch, TL Series, DPDT, On-On, Through Hole, 20 V RoHS Compliant is designed for applications requiring reliable switching in a compact form factor. It features gold or silver plated contacts, with a maximum current rating of 0.4 VA at 20 V for gold contacts and 0.5 A at 48 V for silver contacts. The switch has a minimum load requirement of 10 mA at 50 mV and a contact resistance of 20 m,Ѷ maximum. This switch is built to withstand harsh conditions, with an operating temperature range of -30°C to +85°C and a moisture resistance rating of 95% for 21 days. It is also designed for wave soldering at temperatures up to 260°C for 5 seconds. The switch has a dielectric strength of 1,000 Vrms between terminals and frame, ensuring safety and reliability in electrical applications. The TL series switches are characterized by their sealed construction, which includes an O-ring seal and epoxy-sealed terminals, making them suitable for environments where exposure to contaminants is a concern. The switch is available in various lever styles and terminal configurations, allowing for flexibility in design and integration into different systems.
Toggle Switch, TL Series, DPDT, On-On, Through Hole, 20 V RoHS Compliant: Yes
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Toggle Switches | Toggle Switches |
| Product Number | 664222 | 26M4230 |
| Product Name | Toggle Switches | Toggle Switch, Tl Series, Dpdt, On-On, Through Hole, 20 V Rohs Compliant Apem |
| Switch Type | Toggle | Toggle |
| Momentary Contact Switch Function | Latching | |
| Pole & Throw Specifications | Double Pole, Double Throw |