Sealed Sub-Miniature Toggle Switch
Switches & Front Panel Switch, Toggle
SWITCH, TOGGLE, SPDT, 20V; Switch Operation:On-Off-On;
Toggle Switches SPDT 0.4VA 20VAC/DC 5.3mm On-Off-On
SWITCH TOGGLE SPDT 0.4VA 20V
| Powell Electronics, Inc. | Heilind Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | TL39W000050 | TL39W000050 | 26C0531 | TL39W000050 | TL39W000050 |
| Product Name | Rocker & Toggle Switches | Rocker & Toggle Switches | Switch, Toggle, Spdt, 20V; Switch Operation Apem | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Maintained Contact Switch Function | Three Position (Center OFF) | ON/OFF | |||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | |||
| Terminal Type | Solder Terminals; Solder | PC Pin | |||
| Standards / Compliances | RoHS | RoHS |