Sealed Sub-Miniature Toggle Switch
SWITCH TOGGLE SPDT 0.4VA 20V
Toggle Switches SPDT 0.4VA 20VAC/DC 7.6mm On-Off-Mom
| Powell Electronics, Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | TL38W009000 | TL38W009000 | TL38W009000 |
| Product Name | Rocker & Toggle Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Round | ||
| Switch Function | Momentary | ||
| Maintained Contact Switch Function | ON/OFF | ||
| Momentary Contact Switch Function | On-Off-Mom |