Sealed Sub-Miniature Toggle Switch
Toggle Switches SPDT 0.4VA 20VAC/DC 5.3mm On-Off-Mom
SWITCH TOGGLE SPDT 0.4VA 20V
| Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | TL38W005050 | TL38W005050 | TL38W005050 |
| Product Name | Rocker & Toggle Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle |
| Standards / Compliances | RoHS | ||
| Toggle Actuator | Standard Round | ||
| Switch Function | Momentary | ||
| Maintained Contact Switch Function | ON/OFF |