Sealed Sub-Miniature Toggle Switch
SWITCH, TOGGLE, SPDT, 20V; Switch Operation:On-Off-On;
SWITCH TOGGLE SPDT 0.4VA 20V
Toggle Switches Tiny washable toggle rt angl vrtcl mnt SP
| Powell Electronics, Inc. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | TL37WW00050 | 96C4340 | TL37WW00050 | TL37WW00050 |
| Product Name | Rocker & Toggle Switches | Switch, Toggle, Spdt, 20V; Switch Operation Apem | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle |
| Maintained Contact Switch Function | Three Position (Center OFF) | |||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | ||
| Terminal Type | Solder Terminals; Solder | PC Pin | ||
| Standards / Compliances | RoHS | RoHS |