Sealed Sub-Miniature Toggle Switch
Toggle Switches SPDT 0.4VA 20VAC/DC 5.3mm On-On
SWITCH TOGGLE SPDT 0.4VA 20V
TOGGLE SWITCH SMT TL PCB MOUNT ROHS COMPLIANT: YES
| Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | TL36Y000050 | TL36Y000050 | TL36Y000050 | 72H3954 |
| Product Name | Rocker & Toggle Switches | Toggle Switches | Switches - Toggle Switches | Toggle Switch Smt Tl Pcb Mount Rohs Compliant Apem |
| Switch Type | Toggle | Toggle | Toggle | Toggle |
| Standards / Compliances | RoHS | RoHS | ||
| Toggle Actuator | Standard Round | |||
| Momentary Contact Switch Function | On-On | |||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT |