The Toggle Switch, SPDT, 0.4A, 20Vac/dc, through-hole mount from the TL series is designed for applications requiring a compact and reliable switching solution. It features a single pole double throw (SPDT) configuration with a maximum current rating of 0.4A and a voltage rating of 20V AC or DC. The switch is constructed with a process-sealed single-piece case, ensuring protection against moisture and contaminants, making it suitable for various environments. The operating temperature range is from -30 °C to +85 °C, and it can withstand a dielectric strength of 1,000 Vrms between terminals and frame. The switch offers a minimum load requirement of 10 mA at 50 mV and has a contact resistance of 20 mΩ maximum. It is available with gold or silver plated contacts, with gold contacts rated for 60,000 cycles at full load. The materials used include a PBT case and nickel-plated brass actuator, ensuring durability. The switch is also washable with solvents or water and detergent, which adds to its versatility in different applications. This product is RoHS compliant, making it suitable for environmentally conscious projects.
Sealed Sub-Miniature Toggle Switch
TOGGLE SWITCH, SPDT, 0.4A, 20VAC/DC, TH; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:TL Series; Contact Current Max:-; Switch Mounting:Through Hole; Contact Voltage AC Nom:20V RoHS Compliant: Yes
SWITCH TOGGLE SPDT 0.4VA 20V
Toggle Switches SPDT 0.4VA 20VAC/DC 5.3mm On-On
| Powell Electronics, Inc. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | TL36W005000 | 97H2465 | TL36W005000 | TL36W005000 |
| Product Name | Rocker & Toggle Switches | Toggle Switch, Spdt, 0.4A, 20Vac/dc, Th; Switch Operation Apem | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle |
| Maintained Contact Switch Function | Three Position (No Center OFF) | |||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | ||
| Standards / Compliances | RoHS | RoHS | ||
| AC Voltage Rating | 20 volts | 20 volts |