APEM Components, Inc. Rocker & Toggle Switches TL32W000050

Description
Sealed Sub-Miniature Toggle Switch
Request a Quote Datasheet
Description
Sealed Sub-Miniature Toggle Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker & Toggle Switches - TL32W000050 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
TL32W000050
Rocker & Toggle Switches TL32W000050
Sealed Sub-Miniature Toggle Switch

Sealed Sub-Miniature Toggle Switch

Buy Now
Switch, Toggle, Spdt, 20V; Switch Operation Apem - 96C4338 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Spdt, 20V; Switch Operation Apem
96C4338
Switch, Toggle, Spdt, 20V; Switch Operation Apem 96C4338
SWITCH, TOGGLE, SPDT, 20V; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:TL Series; Switch Mounting:-; Contact Voltage AC Nom:20V; Switch Terminals:Solder; Contact Voltage DC Nom:20V RoHS Compliant: Yes

SWITCH, TOGGLE, SPDT, 20V; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:TL Series; Switch Mounting:-; Contact Voltage AC Nom:20V; Switch Terminals:Solder; Contact Voltage DC Nom:20V RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Toggle Switches
TL32W000050
Toggle Switches TL32W000050
Toggle Switches SPDT 0.4VA 20VAC/DC 5.3mm On-Mom

Toggle Switches SPDT 0.4VA 20VAC/DC 5.3mm On-Mom

Buy Now Datasheet
Shenzhen, China
Switches - Toggle Switches
TL32W000050
Switches - Toggle Switches TL32W000050
SWITCH TOGGLE SPDT 0.4VA 20V

SWITCH TOGGLE SPDT 0.4VA 20V

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number TL32W000050 96C4338 TL32W000050 TL32W000050
Product Name Rocker & Toggle Switches Switch, Toggle, Spdt, 20V; Switch Operation Apem Toggle Switches Switches - Toggle Switches
Switch Type Toggle Toggle Toggle Toggle
Maintained Contact Switch Function Three Position (No Center OFF)
Pole & Throw Specifications Single Pole, Double Throw; SPDT Single Pole, Double Throw; SPDT
Terminal Type Solder Terminals; Solder PC Pin
Standards / Compliances RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

8-Way Mini Trim Switch - T8 - OTTO Controls
Specs
Switch Type Toggle
Features Dustproof
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Toggle Switches - 2099357 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Switch Function Maintained
Maintained Contact Switch Function Three Position (Center OFF)
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
Combination Single Pole Toggle Switch & 20A Tamper Resistant Duplex Outlet - 71212 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details