Sealed Sub-Miniature Toggle Switch
Toggle Switches SPDT 0.4VA 20VAC/DC 5.3mm On-Mom
SWITCH, TOGGLE, SPDT, 20V; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:TL Series; Switch Mounting:-; Contact Voltage AC Nom:20V; Switch Terminals:Solder; Contact Voltage DC Nom:20V RoHS Compliant: Yes
SWITCH TOGGLE SPDT 0.4VA 20V
| Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | TL32P000000 | TL32P000000 | 96C4336 | TL32P000000 |
| Product Name | Rocker & Toggle Switches | Toggle Switches | Switch, Toggle, Spdt, 20V; Switch Operation Apem | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle |
| Standards / Compliances | RoHS | RoHS | ||
| Maintained Contact Switch Function | Three Position (No Center OFF) | |||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | ||
| Terminal Type | Solder Terminals; Solder | PC Pin |