APEM Components, Inc. Rocker & Toggle Switches SY249CD7

Description
Sealed Miniature Toggle Switch
Request a Quote Datasheet
Description
Sealed Miniature Toggle Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker & Toggle Switches - SY249CD7 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
SY249CD7
Rocker & Toggle Switches SY249CD7
Sealed Miniature Toggle Switch

Sealed Miniature Toggle Switch

Buy Now
Switches - Toggle Switches - 1232924-SY249CD7 - Win Source Electronics
Laguna Hills, CA, United States
Switches - Toggle Switches
1232924-SY249CD7
Switches - Toggle Switches 1232924-SY249CD7
Win Source Part Number: 1232924-SY249CD7 Category: Switches>Toggle Switches Series: S Termination Style: PC Pin Features: Sealed Package: Bulk Actuator Material: Brass, Chrome Plated Voltage Rating - AC: 20 V Voltage Rating - DC: 20 V Standard Package: 25 Circuit: DPDT Switch Function: On-Off-On Actuator Type: Standard Round Actuator Length: 7.50mm Electrical Life: 50,000 Cycles Illumination: Non-Illuminated Bushing Thread: Unthreaded Mounting Type: Through Hole Temperature Range - Operating: -20°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.4VA (AC/DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: APEM Inc. Base Product Number: SY249

Win Source Part Number: 1232924-SY249CD7
Category: Switches>Toggle Switches
Series: S
Termination Style: PC Pin
Features: Sealed
Package: Bulk
Actuator Material: Brass, Chrome Plated
Voltage Rating - AC: 20 V
Voltage Rating - DC: 20 V
Standard Package: 25
Circuit: DPDT
Switch Function: On-Off-On
Actuator Type: Standard Round
Actuator Length: 7.50mm
Electrical Life: 50,000 Cycles
Illumination: Non-Illuminated
Bushing Thread: Unthreaded
Mounting Type: Through Hole
Temperature Range - Operating: -20°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 0.4VA (AC/DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Mfr: APEM Inc.
Base Product Number: SY249

Buy Now Datasheet
Shenzhen, China
Switches - Toggle Switches
SY249CD7
Switches - Toggle Switches SY249CD7
SWITCH TOGGLE DPDT 0.4VA 20V

SWITCH TOGGLE DPDT 0.4VA 20V

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Toggle Switches Toggle Switches Toggle Switches
Product Number SY249CD7 1232924-SY249CD7 SY249CD7
Product Name Rocker & Toggle Switches Switches - Toggle Switches Switches - Toggle Switches
Switch Type Toggle Toggle Toggle
Pole & Throw Specifications DPDT Double Pole, Double Throw; DPDT
Toggle Actuator Standard Round
Maintained Contact Switch Function ON/OFF
Momentary Contact Switch Function On-Off-On
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 2066976 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Momentary Contact Switch Function On-off-on
Pole & Throw Specifications Double Pole, Double Throw
View Details
4-Way Mini Trim - T4 - OTTO Controls
Specs
Switch Type Toggle
Features Dustproof
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Process Sealed Subminiature Toggle - A24AP - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-On-On
Pole & Throw Specifications SP3T
View Details
6 suppliers
15 Amp Single Pole Lighted Toggle Switch, Residential Grade - 1001L - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details