APEM Components, Inc. Rocker & Toggle Switches SY244THCD7

Description
Sealed Miniature Toggle Switch
Request a Quote Datasheet
Description
Sealed Miniature Toggle Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker & Toggle Switches - SY244THCD7 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
SY244THCD7
Rocker & Toggle Switches SY244THCD7
Sealed Miniature Toggle Switch

Sealed Miniature Toggle Switch

Buy Now
Switches - Toggle Switches - 1232921-SY244THCD7 - Win Source Electronics
Laguna Hills, CA, United States
Switches - Toggle Switches
1232921-SY244THCD7
Switches - Toggle Switches 1232921-SY244THCD7
Win Source Part Number: 1232921-SY244THCD7 Category: Switches>Toggle Switches Series: S Termination Style: PC Pin Features: Jumper needed to achieve triple throw Package: Bulk Actuator Material: Brass, Chrome Plated Voltage Rating - AC: 20 V Voltage Rating - DC: 20 V Standard Package: 25 Circuit: SP3T Switch Function: On-On-On Actuator Type: Standard Round Actuator Length: 7.50mm Electrical Life: 50,000 Cycles Illumination: Non-Illuminated Bushing Thread: Unthreaded Mounting Type: Through Hole Temperature Range - Operating: -20°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.4VA (AC/DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: APEM Inc. Base Product Number: SY244

Win Source Part Number: 1232921-SY244THCD7
Category: Switches>Toggle Switches
Series: S
Termination Style: PC Pin
Features: Jumper needed to achieve triple throw
Package: Bulk
Actuator Material: Brass, Chrome Plated
Voltage Rating - AC: 20 V
Voltage Rating - DC: 20 V
Standard Package: 25
Circuit: SP3T
Switch Function: On-On-On
Actuator Type: Standard Round
Actuator Length: 7.50mm
Electrical Life: 50,000 Cycles
Illumination: Non-Illuminated
Bushing Thread: Unthreaded
Mounting Type: Through Hole
Temperature Range - Operating: -20°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 0.4VA (AC/DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Mfr: APEM Inc.
Base Product Number: SY244

Buy Now Datasheet
Shenzhen, China
Switches - Toggle Switches
SY244THCD7
Switches - Toggle Switches SY244THCD7
SWITCH TOGGLE SP3T 0.4VA 20V

SWITCH TOGGLE SP3T 0.4VA 20V

Supplier's Site
Toggle Switches - SY244THCD7 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Toggle Switches
SY244THCD7
Toggle Switches SY244THCD7
Toggle Switches DP3T 0.4VA 20VAC/DC 7.5mm, On-On-On

Toggle Switches DP3T 0.4VA 20VAC/DC 7.5mm, On-On-On

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number SY244THCD7 1232921-SY244THCD7 SY244THCD7 SY244THCD7
Product Name Rocker & Toggle Switches Switches - Toggle Switches Switches - Toggle Switches Toggle Switches
Switch Type Toggle Toggle Toggle Toggle
Pole & Throw Specifications SP3T SP3T
Toggle Actuator Standard Round
Momentary Contact Switch Function On-On-On
Terminal Type PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 450-1386-ND - DigiKey
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Maintained
View Details
2 suppliers
NEMA 1 Pole Manual Starting Switch - 600-TQX4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
Kit, toggle switch, 3PDT - K8590239B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
Pole & Throw Specifications 3PDT
View Details